Sandvik Coromant Co. Face Milling Tools CoroMill 365

Description
CoroMill® 365 is the essential tool for rough to semi-finish face milling of cast iron and steel components. Use the tool for large series production and applications where high metal removal rate is critical. Benefits Inserts with ability to machine down to AP = 6 mm (0.236 inch) Unique design with eight true cutting edges for high productivity machining to achieve low cost per component Multi-edge self-located insert provides robust and reliable machining The higher density of inserts in the cutter body means that higher table feeds can be implemented to give exceptional manufacturing economy Features Coromant Capto® coupling or Arbor mounted Through coolant design Right- or left-hand insert design available Geometry and grade laser marked on the insert for easy identification Wiper inserts for improved surface finish Application Face milling cutter developed for machining in ISO-K material, but also works well in ISO P and ISO H materials Diameter range: 40–250 mm (1.50–10.0 inch), 160–500 mm (12.0–18.0 inch) (Wedge clamp)
Description
CoroMill® 365 is the essential tool for rough to semi-finish face milling of cast iron and steel components. Use the tool for large series production and applications where high metal removal rate is critical. Benefits Inserts with ability to machine down to AP = 6 mm (0.236 inch) Unique design with eight true cutting edges for high productivity machining to achieve low cost per component Multi-edge self-located insert provides robust and reliable machining The higher density of inserts in the cutter body means that higher table feeds can be implemented to give exceptional manufacturing economy Features Coromant Capto® coupling or Arbor mounted Through coolant design Right- or left-hand insert design available Geometry and grade laser marked on the insert for easy identification Wiper inserts for improved surface finish Application Face milling cutter developed for machining in ISO-K material, but also works well in ISO P and ISO H materials Diameter range: 40–250 mm (1.50–10.0 inch), 160–500 mm (12.0–18.0 inch) (Wedge clamp)

Suppliers

Company
Product
Description
Supplier Links
Face Milling Tools - CoroMill 365 - Sandvik Coromant Co.
Fair Lawn, NJ, USA
Face Milling Tools
CoroMill 365
Face Milling Tools CoroMill 365
CoroMill® 365 is the essential tool for rough to semi-finish face milling of cast iron and steel components. Use the tool for large series production and applications where high metal removal rate is critical. Benefits Inserts with ability to machine down to AP = 6 mm (0.236 inch) Unique design with eight true cutting edges for high productivity machining to achieve low cost per component Multi-edge self-located insert provides robust and reliable machining The higher density of inserts in the cutter body means that higher table feeds can be implemented to give exceptional manufacturing economy Features Coromant Capto® coupling or Arbor mounted Through coolant design Right- or left-hand insert design available Geometry and grade laser marked on the insert for easy identification Wiper inserts for improved surface finish Application Face milling cutter developed for machining in ISO-K material, but also works well in ISO P and ISO H materials Diameter range: 40–250 mm (1.50–10.0 inch), 160–500 mm (12.0–18.0 inch) (Wedge clamp)

CoroMill® 365 is the essential tool for rough to semi-finish face milling of cast iron and steel components. Use the tool for large series production and applications where high metal removal rate is critical.

Benefits

  • Inserts with ability to machine down to AP = 6 mm (0.236 inch)
  • Unique design with eight true cutting edges for high productivity machining to achieve low cost per component
  • Multi-edge self-located insert provides robust and reliable machining
  • The higher density of inserts in the cutter body means that higher table feeds can be implemented to give exceptional manufacturing economy

Features

  • Coromant Capto® coupling or Arbor mounted
  • Through coolant design
  • Right- or left-hand insert design available
  • Geometry and grade laser marked on the insert for easy identification
  • Wiper inserts for improved surface finish

Application

  • Face milling cutter developed for machining in ISO-K material, but also works well in ISO P and ISO H materials
  • Diameter range: 40–250 mm (1.50–10.0 inch), 160–500 mm (12.0–18.0 inch) (Wedge clamp)
Supplier's Site

Technical Specifications

  Sandvik Coromant Co.
Product Category Milling Cutters
Product Number CoroMill 365
Product Name Face Milling Tools
Cutter Type Roughing; Face Mill
Cutting Ends Single
Cutting Application Hard; Steel; Cast Iron
Units Fractional (optional feature); Metric
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 5230543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.098 inch (2.5 mm)
Shank 0.236 inch (6.0 mm)
View Details
Vertical Knee Mill - LVM0948EV Series - LeBlond Ltd.
Specs
Cutter Type T-slot
Geometry Ballnose
Units Fractional
View Details
Parting and Grooving Turning Tools - Top-Lok - Sandvik Coromant Co.
Specs
Cutter Type Endmill; Thread Mill
Cutting Application Aluminum; Bronze/Brass; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
Units Fractional (optional feature); Metric
View Details
High Speed Roughing Mill - RM Series - DME Company
Specs
Cutter Type Endmill
Geometry Square
Cutting Application General Purpose; Steel
View Details