Sandvik Coromant Co. Face Milling Tools CoroMill 360

Description
With a maximum cutting depth of 18 mm (0.709 inch) and high feed per tooth, CoroMill® 360 provides a productivity boost that is tough to beat, with minimum risk for failure and machine downtime. Benefits Same tool body can use two different cassette types for insert with IC 19 mm (0.748 inch) and IC 28 mm (1.102 inch) Exchangeable insert cassettes with serrated interfaces provide for safe, accurate location and easy handling Separate cassettes for each insert size for use in the same cutter body reduces down time and inventory Features Arbor or CIS Arbor mounted Right or left-hand tool design available Unique cassette solution Application Face milling Diameter range: 160-500 mm (6.000-20.000 inch)
Description
With a maximum cutting depth of 18 mm (0.709 inch) and high feed per tooth, CoroMill® 360 provides a productivity boost that is tough to beat, with minimum risk for failure and machine downtime. Benefits Same tool body can use two different cassette types for insert with IC 19 mm (0.748 inch) and IC 28 mm (1.102 inch) Exchangeable insert cassettes with serrated interfaces provide for safe, accurate location and easy handling Separate cassettes for each insert size for use in the same cutter body reduces down time and inventory Features Arbor or CIS Arbor mounted Right or left-hand tool design available Unique cassette solution Application Face milling Diameter range: 160-500 mm (6.000-20.000 inch)

Suppliers

Company
Product
Description
Supplier Links
Face Milling Tools - CoroMill 360 - Sandvik Coromant Co.
Fair Lawn, NJ, USA
Face Milling Tools
CoroMill 360
Face Milling Tools CoroMill 360
With a maximum cutting depth of 18 mm (0.709 inch) and high feed per tooth, CoroMill® 360 provides a productivity boost that is tough to beat, with minimum risk for failure and machine downtime. Benefits Same tool body can use two different cassette types for insert with IC 19 mm (0.748 inch) and IC 28 mm (1.102 inch) Exchangeable insert cassettes with serrated interfaces provide for safe, accurate location and easy handling Separate cassettes for each insert size for use in the same cutter body reduces down time and inventory Features Arbor or CIS Arbor mounted Right or left-hand tool design available Unique cassette solution Application Face milling Diameter range: 160-500 mm (6.000-20.000 inch)

With a maximum cutting depth of 18 mm (0.709 inch) and high feed per tooth, CoroMill® 360 provides a productivity boost that is tough to beat, with minimum risk for failure and machine downtime.

Benefits

  • Same tool body can use two different cassette types for insert with IC 19 mm (0.748 inch) and IC 28 mm (1.102 inch)
  • Exchangeable insert cassettes with serrated interfaces provide for safe, accurate location and easy handling
  • Separate cassettes for each insert size for use in the same cutter body reduces down time and inventory

Features

  • Arbor or CIS Arbor mounted
  • Right or left-hand tool design available
  • Unique cassette solution

Application

  • Face milling
  • Diameter range: 160-500 mm (6.000-20.000 inch)
Supplier's Site

Technical Specifications

  Sandvik Coromant Co.
Product Category Milling Cutters
Product Number CoroMill 360
Product Name Face Milling Tools
Cutter Type Face Mill
Cutting Ends Single
Cutting Application Hard; Stainless; Steel; Cast Iron
Units Fractional (optional feature); Metric
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 5230486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.138 inch (3.5 mm)
Shank 0.236 inch (6.0 mm)
View Details
Profile Milling Tools - CoroMill 216F - Sandvik Coromant Co.
Specs
Cutter Type Finishing; Endmill
Cutting Ends Single
Cutting Application Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
View Details
Cabe Keyseating Machines -  - Cabe Stozzatrici Srl
Cabe Stozzatrici Srl
Specs
Cutter Type Keyseat
Cutting Ends Single
Cutting Application General Purpose
View Details
Medium Sized Keyseating Machines -  - Meco Industries
Specs
Cutter Type Keyseat
Units Metric
Cutter 0.118 to 3.937 inch (3.0 to 100.0 mm)
View Details