Sandvik Coromant Co. Face Milling Tools Auto AF

Description
Benefits Fully adjustable face milling cutter for best surface finishing Cassette solution with possibility to use both N260.8 inserts and cassettes for CoroMill 245 inserts Highly-productive finishing cutter for the automotive industry Features Large number of inserts Positive rake Easy high precision setting, within ±0.002 mm (±0.0008 inch) High table feeds provide excellent, cost efficient machining Application Finishing in automotive applications such as engine blocks and cylinder heads Diameter: 80-500 mm (3.150-9.843 inches) Positive geometries for light cutting action
Description
Benefits Fully adjustable face milling cutter for best surface finishing Cassette solution with possibility to use both N260.8 inserts and cassettes for CoroMill 245 inserts Highly-productive finishing cutter for the automotive industry Features Large number of inserts Positive rake Easy high precision setting, within ±0.002 mm (±0.0008 inch) High table feeds provide excellent, cost efficient machining Application Finishing in automotive applications such as engine blocks and cylinder heads Diameter: 80-500 mm (3.150-9.843 inches) Positive geometries for light cutting action

Suppliers

Company
Product
Description
Supplier Links
Face Milling Tools - Auto AF - Sandvik Coromant Co.
Fair Lawn, NJ, USA
Face Milling Tools
Auto AF
Face Milling Tools Auto AF
Benefits Fully adjustable face milling cutter for best surface finishing Cassette solution with possibility to use both N260.8 inserts and cassettes for CoroMill 245 inserts Highly-productive finishing cutter for the automotive industry Features Large number of inserts Positive rake Easy high precision setting, within ±0.002 mm (±0.0008 inch) High table feeds provide excellent, cost efficient machining Application Finishing in automotive applications such as engine blocks and cylinder heads Diameter: 80-500 mm (3.150-9.843 inches) Positive geometries for light cutting action

Benefits

  • Fully adjustable face milling cutter for best surface finishing
  • Cassette solution with possibility to use both N260.8 inserts and cassettes for CoroMill 245 inserts
  • Highly-productive finishing cutter for the automotive industry

Features

  • Large number of inserts
  • Positive rake
  • Easy high precision setting, within ±0.002 mm (±0.0008 inch)
  • High table feeds provide excellent, cost efficient machining

Application

  • Finishing in automotive applications such as engine blocks and cylinder heads
  • Diameter: 80-500 mm (3.150-9.843 inches)
  • Positive geometries for light cutting action
Supplier's Site

Technical Specifications

  Sandvik Coromant Co.
Product Category Milling Cutters
Product Number Auto AF
Product Name Face Milling Tools
Cutter Type Finishing; Face Mill
Cutting Ends Single
Cutting Application Aluminum; Bronze/Brass; Hard; Steel; Cast Iron, Lead, Zinc
Units Fractional (optional feature); Metric
Unlock Full Specs
to access all available technical data

Similar Products

Slot Drills - 2348263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Slot Drills
Cutter 0.118 inch (3.0 mm)
Shank 0.236 inch (6.0 mm)
View Details
Shoulder Milling Tools - CoroMill 690 - Sandvik Coromant Co.
Specs
Cutter Type Endmill
Cutting Ends Single
Cutting Application Steel
View Details
Cabe Keyseating Machines -  - Cabe Stozzatrici Srl
Cabe Stozzatrici Srl
Specs
Cutter Type Keyseat
Cutting Ends Single
Cutting Application General Purpose
View Details
Large Keyseating Machines -  - Meco Industries
Specs
Cutter Type Keyseat
Units Metric
Cutter 0.118 to 3.937 inch (3.0 to 100.0 mm)
View Details