Sandvik Coromant Co. Parting and Grooving Milling Tools CoroMill 331

Description
The CoroMill® 331 is a multi-purpose side and face cutter with high-precision capability for numerous operations. The cutter is the most productive of its kind for producing slots and for cutting off. Wide slots can be produced by several CoroMill cutters mounted together in a gang. Benefits Wide range of mounting options Open pockets Flexibility Good chip evacuation Wedge type cassette locking Accuracy, security and stability due to serrations Features Easy setting for desired width Round insert options and a vast assortment of corner radii Inserts with eight edges for facing operations available. Entering angle 88° Insert geometries and grades for all materials Spring-loaded cassette Security with pin-controlled setting range Application Grooving Parting off Double half side milling Shoulder milling Face milling Back face milling Gang milling Circular ramping
Description
The CoroMill® 331 is a multi-purpose side and face cutter with high-precision capability for numerous operations. The cutter is the most productive of its kind for producing slots and for cutting off. Wide slots can be produced by several CoroMill cutters mounted together in a gang. Benefits Wide range of mounting options Open pockets Flexibility Good chip evacuation Wedge type cassette locking Accuracy, security and stability due to serrations Features Easy setting for desired width Round insert options and a vast assortment of corner radii Inserts with eight edges for facing operations available. Entering angle 88° Insert geometries and grades for all materials Spring-loaded cassette Security with pin-controlled setting range Application Grooving Parting off Double half side milling Shoulder milling Face milling Back face milling Gang milling Circular ramping

Suppliers

Company
Product
Description
Supplier Links
Parting and Grooving Milling Tools - CoroMill 331 - Sandvik Coromant Co.
Fair Lawn, NJ, USA
Parting and Grooving Milling Tools
CoroMill 331
Parting and Grooving Milling Tools CoroMill 331
The CoroMill® 331 is a multi-purpose side and face cutter with high-precision capability for numerous operations. The cutter is the most productive of its kind for producing slots and for cutting off. Wide slots can be produced by several CoroMill cutters mounted together in a gang. Benefits Wide range of mounting options Open pockets Flexibility Good chip evacuation Wedge type cassette locking Accuracy, security and stability due to serrations Features Easy setting for desired width Round insert options and a vast assortment of corner radii Inserts with eight edges for facing operations available. Entering angle 88° Insert geometries and grades for all materials Spring-loaded cassette Security with pin-controlled setting range Application Grooving Parting off Double half side milling Shoulder milling Face milling Back face milling Gang milling Circular ramping

The CoroMill® 331 is a multi-purpose side and face cutter with high-precision capability for numerous operations. The cutter is the most productive of its kind for producing slots and for cutting off. Wide slots can be produced by several CoroMill cutters mounted together in a gang.

Benefits

  • Wide range of mounting options
  • Open pockets
  • Flexibility
  • Good chip evacuation
  • Wedge type cassette locking
  • Accuracy, security and stability due to serrations

Features

  • Easy setting for desired width
  • Round insert options and a vast assortment of corner radii
  • Inserts with eight edges for facing operations available. Entering angle 88°
  • Insert geometries and grades for all materials
  • Spring-loaded cassette
  • Security with pin-controlled setting range

Application

  • Grooving
  • Parting off
  • Double half side milling
  • Shoulder milling
  • Face milling
  • Back face milling
  • Gang milling
  • Circular ramping
Supplier's Site

Technical Specifications

  Sandvik Coromant Co.
Product Category Milling Cutters
Product Number CoroMill 331
Product Name Parting and Grooving Milling Tools
Cutter Type Endmill; Face Mill
Cutting Ends Single
Cutting Application Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 2348276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.236 inch (6.0 mm)
OAL 2.38 inch (61 mm)
View Details
Profile Milling Tools - CoroMill 200 - Sandvik Coromant Co.
Specs
Cutter Type Roughing; Face Mill
Cutting Ends Single
Cutting Application Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
View Details
Cabe Keyseating Machines -  - Cabe Stozzatrici Srl
Cabe Stozzatrici Srl
Specs
Cutter Type Keyseat
Cutting Ends Single
Cutting Application General Purpose
View Details
Large Keyseating Machines -  - Meco Industries
Specs
Cutter Type Keyseat
Units Metric
Cutter 0.118 to 3.937 inch (3.0 to 100.0 mm)
View Details