Sandvik Coromant Co. Parting and Grooving Milling Tools CoroMill 328

Description
A versatile cutter that can be used for many types of grooves, threads, and chamfers; machining of eccentric components, e.g. gearbox casings, and high volume assemblies, mainly on machining centers and rotating units on lathes. Benefits Inserts mounted in pockets for safe and stable mounting Economical insert with three edges Large program of inserts covering circlips, slots, threads, etc. Low cutting forces Sharp precision-ground insert Different thread pitches possible with one tool Excellent for both internal and external machining Features Comes in four tool holder sizes with the same insert size Sharp cutting edges for high quality grooves without burr One grade; PVD coated GC1025 for all materials Multiple edges for economic machining Application Thread milling Grooving Circlip grooving for holes over diameter 39 mm (1.535 inches)
Description
A versatile cutter that can be used for many types of grooves, threads, and chamfers; machining of eccentric components, e.g. gearbox casings, and high volume assemblies, mainly on machining centers and rotating units on lathes. Benefits Inserts mounted in pockets for safe and stable mounting Economical insert with three edges Large program of inserts covering circlips, slots, threads, etc. Low cutting forces Sharp precision-ground insert Different thread pitches possible with one tool Excellent for both internal and external machining Features Comes in four tool holder sizes with the same insert size Sharp cutting edges for high quality grooves without burr One grade; PVD coated GC1025 for all materials Multiple edges for economic machining Application Thread milling Grooving Circlip grooving for holes over diameter 39 mm (1.535 inches)

Suppliers

Company
Product
Description
Supplier Links
Parting and Grooving Milling Tools - CoroMill 328 - Sandvik Coromant Co.
Fair Lawn, NJ, USA
Parting and Grooving Milling Tools
CoroMill 328
Parting and Grooving Milling Tools CoroMill 328
A versatile cutter that can be used for many types of grooves, threads, and chamfers; machining of eccentric components, e.g. gearbox casings, and high volume assemblies, mainly on machining centers and rotating units on lathes. Benefits Inserts mounted in pockets for safe and stable mounting Economical insert with three edges Large program of inserts covering circlips, slots, threads, etc. Low cutting forces Sharp precision-ground insert Different thread pitches possible with one tool Excellent for both internal and external machining Features Comes in four tool holder sizes with the same insert size Sharp cutting edges for high quality grooves without burr One grade; PVD coated GC1025 for all materials Multiple edges for economic machining Application Thread milling Grooving Circlip grooving for holes over diameter 39 mm (1.535 inches)

A versatile cutter that can be used for many types of grooves, threads, and chamfers; machining of eccentric components, e.g. gearbox casings, and high volume assemblies, mainly on machining centers and rotating units on lathes.

Benefits

  • Inserts mounted in pockets for safe and stable mounting
  • Economical insert with three edges
  • Large program of inserts covering circlips, slots, threads, etc.
  • Low cutting forces
  • Sharp precision-ground insert
  • Different thread pitches possible with one tool
  • Excellent for both internal and external machining

Features

  • Comes in four tool holder sizes with the same insert size
  • Sharp cutting edges for high quality grooves without burr
  • One grade; PVD coated GC1025 for all materials
  • Multiple edges for economic machining

Application

  • Thread milling
  • Grooving
  • Circlip grooving for holes over diameter 39 mm (1.535 inches)
Supplier's Site

Technical Specifications

  Sandvik Coromant Co.
Product Category Milling Cutters
Product Number CoroMill 328
Product Name Parting and Grooving Milling Tools
Cutter Type Endmill; Face Mill; Thread Mill
Cutting Ends Single
Cutting Application Aluminum; Bronze/Brass; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
Units Fractional (optional feature); Metric
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 5230600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.236 inch (6.0 mm)
Shank 0.236 inch (6.0 mm)
View Details
Vertical Knee Mill - LVM0948EV Series - LeBlond Ltd.
Specs
Cutter Type T-slot
Geometry Ballnose
Units Fractional
View Details
Face Milling Tools - Auto Roughing - Sandvik Coromant Co.
Specs
Cutter Type Roughing; Finishing; Face Mill
Cutting Ends Single
Cutting Application Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
View Details
End Mill -  - DME Company
DME Company
Specs
Cutter Type Endmill
Geometry Square
Cutting Application General Purpose; Bronze/Brass; Steel
View Details