Sandvik Coromant Co. Face Milling Tools Auto FS

Description
Fixed pocket face milling cutter designed for square shoulder cast iron applications demanding fine surface finishes at high feed rates. Benefits Spring clamp system for quick and easy insert change Extra close pitch for high productivity in face and square shoulder milling Close tolerance cutter for superior finishing Features​ Large number of inserts 90 degree shoulder High table feeds provides very good, cost efficient machining Application Face and square shoulder milling, finishing and semi-roughing Diameter: 125–500 mm (4.921–19.685 inch)
Description
Fixed pocket face milling cutter designed for square shoulder cast iron applications demanding fine surface finishes at high feed rates. Benefits Spring clamp system for quick and easy insert change Extra close pitch for high productivity in face and square shoulder milling Close tolerance cutter for superior finishing Features​ Large number of inserts 90 degree shoulder High table feeds provides very good, cost efficient machining Application Face and square shoulder milling, finishing and semi-roughing Diameter: 125–500 mm (4.921–19.685 inch)

Suppliers

Company
Product
Description
Supplier Links
Face Milling Tools - Auto FS - Sandvik Coromant Co.
Fair Lawn, NJ, USA
Face Milling Tools
Auto FS
Face Milling Tools Auto FS
Fixed pocket face milling cutter designed for square shoulder cast iron applications demanding fine surface finishes at high feed rates. Benefits Spring clamp system for quick and easy insert change Extra close pitch for high productivity in face and square shoulder milling Close tolerance cutter for superior finishing Features​ Large number of inserts 90 degree shoulder High table feeds provides very good, cost efficient machining Application Face and square shoulder milling, finishing and semi-roughing Diameter: 125–500 mm (4.921–19.685 inch)

Fixed pocket face milling cutter designed for square shoulder cast iron applications demanding fine surface finishes at high feed rates.

Benefits

  • Spring clamp system for quick and easy insert change
  • Extra close pitch for high productivity in face and square shoulder milling
  • Close tolerance cutter for superior finishing

Features​

  • Large number of inserts
  • 90 degree shoulder
  • High table feeds provides very good, cost efficient machining

Application

  • Face and square shoulder milling, finishing and semi-roughing
  • Diameter: 125–500 mm (4.921–19.685 inch)
Supplier's Site

Technical Specifications

  Sandvik Coromant Co.
Product Category Milling Cutters
Product Number Auto FS
Product Name Face Milling Tools
Cutter Type Finishing; Face Mill
Cutting Ends Single
Cutting Application Aluminum; Bronze/Brass; Hard; Steel; Cast Iron, Lead, Zinc
Units Fractional (optional feature); Metric
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 5230458 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.079 inch (2.0 mm)
Shank 0.236 inch (6.0 mm)
View Details
Face Milling Tools - CoroMill S-60 - Sandvik Coromant Co.
Specs
Cutter Type Face Mill
Cutting Ends Double
Cutting Application Cast Iron
View Details
Cabe Keyseating Machines -  - Cabe Stozzatrici Srl
Cabe Stozzatrici Srl
Specs
Cutter Type Keyseat
Cutting Ends Single
Cutting Application General Purpose
View Details
Small Keyseating Machines -  - Meco Industries
Specs
Cutter Type Keyseat
Units Metric
Cutter 0.118 to 1.772 inch (3.0 to 45.0 mm)
View Details