Sandvik Coromant Co. Parting and Grooving Milling Tools CoroMill 327

Description
A versatile cutter that can be used for many types of grooves, threads and chamfers; machining of eccentric components, such as gearbox casings and high-volume assemblies, mainly in machining centers and rotating units in lathes. Benefits Low cutting forces Sharp cutting edges for high-quality grooves without burr Multiple edges for highly productive and economic machining Large program with different shank lengths and diameters Large program of inserts covering for instance circlips, o-rings, slots and threads Features Weldon shank in steel and carbide with different lengths Solid carbide and steel shanks in several lengths for stable setups and high productivity Insert geometries and one grade for all materials apart from ISO H Secure locking of insert Through coolant Inserts with three or six teeth Sharp precision-ground insert Different thread pitches possible with one tool Application Circlip grooving Thread milling Pitch 1-4.5 mm (24-5 threads per inch) V-profile 60° (partial profile) Metric 60° (full profile) Whitworth 55° (full profile) UN 60° Groove milling Chamfering, both front and back
Description
A versatile cutter that can be used for many types of grooves, threads and chamfers; machining of eccentric components, such as gearbox casings and high-volume assemblies, mainly in machining centers and rotating units in lathes. Benefits Low cutting forces Sharp cutting edges for high-quality grooves without burr Multiple edges for highly productive and economic machining Large program with different shank lengths and diameters Large program of inserts covering for instance circlips, o-rings, slots and threads Features Weldon shank in steel and carbide with different lengths Solid carbide and steel shanks in several lengths for stable setups and high productivity Insert geometries and one grade for all materials apart from ISO H Secure locking of insert Through coolant Inserts with three or six teeth Sharp precision-ground insert Different thread pitches possible with one tool Application Circlip grooving Thread milling Pitch 1-4.5 mm (24-5 threads per inch) V-profile 60° (partial profile) Metric 60° (full profile) Whitworth 55° (full profile) UN 60° Groove milling Chamfering, both front and back

Suppliers

Company
Product
Description
Supplier Links
Parting and Grooving Milling Tools - CoroMill 327 - Sandvik Coromant Co.
Fair Lawn, NJ, USA
Parting and Grooving Milling Tools
CoroMill 327
Parting and Grooving Milling Tools CoroMill 327
A versatile cutter that can be used for many types of grooves, threads and chamfers; machining of eccentric components, such as gearbox casings and high-volume assemblies, mainly in machining centers and rotating units in lathes. Benefits Low cutting forces Sharp cutting edges for high-quality grooves without burr Multiple edges for highly productive and economic machining Large program with different shank lengths and diameters Large program of inserts covering for instance circlips, o-rings, slots and threads Features Weldon shank in steel and carbide with different lengths Solid carbide and steel shanks in several lengths for stable setups and high productivity Insert geometries and one grade for all materials apart from ISO H Secure locking of insert Through coolant Inserts with three or six teeth Sharp precision-ground insert Different thread pitches possible with one tool Application Circlip grooving Thread milling Pitch 1-4.5 mm (24-5 threads per inch) V-profile 60° (partial profile) Metric 60° (full profile) Whitworth 55° (full profile) UN 60° Groove milling Chamfering, both front and back

A versatile cutter that can be used for many types of grooves, threads and chamfers; machining of eccentric components, such as gearbox casings and high-volume assemblies, mainly in machining centers and rotating units in lathes.

Benefits

  • Low cutting forces
  • Sharp cutting edges for high-quality grooves without burr
  • Multiple edges for highly productive and economic machining
  • Large program with different shank lengths and diameters
  • Large program of inserts covering for instance circlips, o-rings, slots and threads

Features

  • Weldon shank in steel and carbide with different lengths
  • Solid carbide and steel shanks in several lengths for stable setups and high productivity
  • Insert geometries and one grade for all materials apart from ISO H
  • Secure locking of insert
  • Through coolant
  • Inserts with three or six teeth
  • Sharp precision-ground insert
  • Different thread pitches possible with one tool

Application

  • Circlip grooving
  • Thread milling
    • Pitch 1-4.5 mm (24-5 threads per inch)
    • V-profile 60° (partial profile)
    • Metric 60° (full profile)
    • Whitworth 55° (full profile)
    • UN 60°
  • Groove milling
  • Chamfering, both front and back
Supplier's Site

Technical Specifications

  Sandvik Coromant Co.
Product Category Milling Cutters
Product Number CoroMill 327
Product Name Parting and Grooving Milling Tools
Cutter Type Endmill; Face Mill; Thread Mill
Cutting Ends Single
Cutting Application Aluminum; Bronze/Brass; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
Units Fractional (optional feature); Metric
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 5230486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.138 inch (3.5 mm)
Shank 0.236 inch (6.0 mm)
View Details
Profile Milling Tools - CoroMill 216F - Sandvik Coromant Co.
Specs
Cutter Type Finishing; Endmill
Cutting Ends Single
Cutting Application Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
View Details
Cabe Keyseating Machines -  - Cabe Stozzatrici Srl
Cabe Stozzatrici Srl
Specs
Cutter Type Keyseat
Cutting Ends Single
Cutting Application General Purpose
View Details
Medium Sized Keyseating Machines -  - Meco Industries
Specs
Cutter Type Keyseat
Units Metric
Cutter 0.118 to 3.937 inch (3.0 to 100.0 mm)
View Details