Sandvik Coromant Co. Profile Milling Tools CoroMill 300

Description
CoroMill® 300 is a positive round insert concept for a broad range of operations such as face milling, pocketing, and profiling. Light cutting action allows for smooth entries and exits and for vibration-free use of extended tool setups. The positive concept is used for machines with high and low power. It generates low cutting forces and little heat when machining with small depths of cut. This allows the table feed to be increased 5 to 10 times, compared to general machining. Benefits Universal product with a wide application window Large assortment covering many applications Light cutting action and low cutting forces Features Coromant Capto® coupling, Threaded coupling, Arbor, Cylindrical shank, MSSC or Weldon mounting Insert geometries and grades for all materials Precision-ground inserts for high accuracy Extra closed pitch version for high feed semi-finishing Up to 8 cutting edges
Description
CoroMill® 300 is a positive round insert concept for a broad range of operations such as face milling, pocketing, and profiling. Light cutting action allows for smooth entries and exits and for vibration-free use of extended tool setups. The positive concept is used for machines with high and low power. It generates low cutting forces and little heat when machining with small depths of cut. This allows the table feed to be increased 5 to 10 times, compared to general machining. Benefits Universal product with a wide application window Large assortment covering many applications Light cutting action and low cutting forces Features Coromant Capto® coupling, Threaded coupling, Arbor, Cylindrical shank, MSSC or Weldon mounting Insert geometries and grades for all materials Precision-ground inserts for high accuracy Extra closed pitch version for high feed semi-finishing Up to 8 cutting edges

Suppliers

Company
Product
Description
Supplier Links
Profile Milling Tools - CoroMill 300 - Sandvik Coromant Co.
Fair Lawn, NJ, USA
Profile Milling Tools
CoroMill 300
Profile Milling Tools CoroMill 300
CoroMill® 300 is a positive round insert concept for a broad range of operations such as face milling, pocketing, and profiling. Light cutting action allows for smooth entries and exits and for vibration-free use of extended tool setups. The positive concept is used for machines with high and low power. It generates low cutting forces and little heat when machining with small depths of cut. This allows the table feed to be increased 5 to 10 times, compared to general machining. Benefits Universal product with a wide application window Large assortment covering many applications Light cutting action and low cutting forces Features Coromant Capto® coupling, Threaded coupling, Arbor, Cylindrical shank, MSSC or Weldon mounting Insert geometries and grades for all materials Precision-ground inserts for high accuracy Extra closed pitch version for high feed semi-finishing Up to 8 cutting edges

CoroMill® 300 is a positive round insert concept for a broad range of operations such as face milling, pocketing, and profiling. Light cutting action allows for smooth entries and exits and for vibration-free use of extended tool setups.

The positive concept is used for machines with high and low power. It generates low cutting forces and little heat when machining with small depths of cut. This allows the table feed to be increased 5 to 10 times, compared to general machining.

Benefits

  • Universal product with a wide application window
  • Large assortment covering many applications
  • Light cutting action and low cutting forces

Features

  • Coromant Capto® coupling, Threaded coupling, Arbor, Cylindrical shank, MSSC or Weldon mounting
  • Insert geometries and grades for all materials
  • Precision-ground inserts for high accuracy
  • Extra closed pitch version for high feed semi-finishing
  • Up to 8 cutting edges
Supplier's Site

Technical Specifications

  Sandvik Coromant Co.
Product Category Milling Cutters
Product Number CoroMill 300
Product Name Profile Milling Tools
Cutter Type Roughing; Finishing; Endmill; Face Mill
Cutting Ends Single
Cutting Application Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
Units Fractional (optional feature); Metric
Cutter 0.375 to 8.000 inch (9.5 to 203.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 5230565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.138 inch (3.5 mm)
Shank 0.236 inch (6.0 mm)
View Details
Parting and Grooving Milling Tools - CoroMill 327 - Sandvik Coromant Co.
Specs
Cutter Type Endmill; Face Mill; Thread Mill
Cutting Ends Single
Cutting Application Aluminum; Bronze/Brass; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
View Details
Cabe Keyseating Machines -  - Cabe Stozzatrici Srl
Cabe Stozzatrici Srl
Specs
Cutter Type Keyseat
Cutting Ends Single
Cutting Application General Purpose
View Details
Large Keyseating Machines -  - Meco Industries
Specs
Cutter Type Keyseat
Units Metric
Cutter 0.118 to 3.937 inch (3.0 to 100.0 mm)
View Details