Sandvik Coromant Co. Shoulder Milling Tools CoroMill 290

Description
CoroMill® 290 is a general-purpose square shoulder milling cutter that provides an economical solution with four cutting edges per insert. It is also suitable for face milling when workpiece fixturing limits the approach for machining. Generally, it provides an economical solution with four cutting edges per insert but does not allow ramping. Benefits Economical solution Long, even and predictable tool life Excellent surface finish Features Cylindrical shank or Arbor mounting Low axial forces Shim protected insert seats Insert geometries and grades for ISO P, ISO K, and ISO H Four cutting edges Application Shoulder milling Slot milling Circular interpolation
Description
CoroMill® 290 is a general-purpose square shoulder milling cutter that provides an economical solution with four cutting edges per insert. It is also suitable for face milling when workpiece fixturing limits the approach for machining. Generally, it provides an economical solution with four cutting edges per insert but does not allow ramping. Benefits Economical solution Long, even and predictable tool life Excellent surface finish Features Cylindrical shank or Arbor mounting Low axial forces Shim protected insert seats Insert geometries and grades for ISO P, ISO K, and ISO H Four cutting edges Application Shoulder milling Slot milling Circular interpolation

Suppliers

Company
Product
Description
Supplier Links
Shoulder Milling Tools - CoroMill 290 - Sandvik Coromant Co.
Fair Lawn, NJ, USA
Shoulder Milling Tools
CoroMill 290
Shoulder Milling Tools CoroMill 290
CoroMill® 290 is a general-purpose square shoulder milling cutter that provides an economical solution with four cutting edges per insert. It is also suitable for face milling when workpiece fixturing limits the approach for machining. Generally, it provides an economical solution with four cutting edges per insert but does not allow ramping. Benefits Economical solution Long, even and predictable tool life Excellent surface finish Features Cylindrical shank or Arbor mounting Low axial forces Shim protected insert seats Insert geometries and grades for ISO P, ISO K, and ISO H Four cutting edges Application Shoulder milling Slot milling Circular interpolation

CoroMill® 290 is a general-purpose square shoulder milling cutter that provides an economical solution with four cutting edges per insert. It is also suitable for face milling when workpiece fixturing limits the approach for machining. Generally, it provides an economical solution with four cutting edges per insert but does not allow ramping.

Benefits

  • Economical solution
  • Long, even and predictable tool life
  • Excellent surface finish

Features

  • Cylindrical shank or Arbor mounting
  • Low axial forces
  • Shim protected insert seats
  • Insert geometries and grades for ISO P, ISO K, and ISO H
  • Four cutting edges

Application

  • Shoulder milling
  • Slot milling
  • Circular interpolation
Supplier's Site

Technical Specifications

  Sandvik Coromant Co.
Product Category Milling Cutters
Product Number CoroMill 290
Product Name Shoulder Milling Tools
Cutter Type Finishing; Face Mill
Cutting Ends Single
Cutting Application Hard; Stainless; Steel; Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Slot Drills - 316081 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Slot Drills
Cutter 0.394 inch (10.0 mm)
Shank 0.039 inch (1.0 mm)
View Details
Tapered Mill Cutter -  - DME Company
Specs
Cutter Type Endmill; Tapered
Geometry Taper Mill
Cutting Application General Purpose
View Details
Solid Carbide Threadmill - Accuthread 856® - Allied Machine & Engineering Corp.
Allied Machine & Engineering Corp.
Specs
Cutter Type Finishing; Helical Form
Geometry Square
Cutting Ends Single
View Details
Face Milling Tools - Auto AF - Sandvik Coromant Co.
Sandvik Coromant Co.
Specs
Cutter Type Finishing; Face Mill
Cutting Ends Single
Cutting Application Aluminum; Bronze/Brass; Hard; Steel; Cast Iron, Lead, Zinc
View Details