Sandvik Coromant Co. Face Milling Tools CoroMill 245

Description
Milling cutters for high metal removal and mirror finish. The cutter is designed with enhanced corners to reduce burr formation and frittering of the component. Benefits Easy to use and high productivity Light cutting with low power consumption Close tolerance combined with the wiper insert for superior surface finish Wide range of grades and geometries including ceramic and CBN grades Features 45˚ face milling cutter Demanding roughing to mirror finishing Smooth and light cutting action for low cutting forces Four cutting edges per insert Wiper inserts for high feed finishing Arbor, CIS arbor, cylindrical shank, Whistle notch/Weldon mounting Also available in an exchangeable cassette system, a concept for rough to semi-finishing of steel Application Face milling applications in all types of materials Diameter range Face mill: 32-250 mm (1.250-10.000 inch) Face mill with exchangeable cassette: 160-500 mm (6.000-20.000 inch)
Description
Milling cutters for high metal removal and mirror finish. The cutter is designed with enhanced corners to reduce burr formation and frittering of the component. Benefits Easy to use and high productivity Light cutting with low power consumption Close tolerance combined with the wiper insert for superior surface finish Wide range of grades and geometries including ceramic and CBN grades Features 45˚ face milling cutter Demanding roughing to mirror finishing Smooth and light cutting action for low cutting forces Four cutting edges per insert Wiper inserts for high feed finishing Arbor, CIS arbor, cylindrical shank, Whistle notch/Weldon mounting Also available in an exchangeable cassette system, a concept for rough to semi-finishing of steel Application Face milling applications in all types of materials Diameter range Face mill: 32-250 mm (1.250-10.000 inch) Face mill with exchangeable cassette: 160-500 mm (6.000-20.000 inch)

Suppliers

Company
Product
Description
Supplier Links
Face Milling Tools - CoroMill 245 - Sandvik Coromant Co.
Fair Lawn, NJ, USA
Face Milling Tools
CoroMill 245
Face Milling Tools CoroMill 245
Milling cutters for high metal removal and mirror finish. The cutter is designed with enhanced corners to reduce burr formation and frittering of the component. Benefits Easy to use and high productivity Light cutting with low power consumption Close tolerance combined with the wiper insert for superior surface finish Wide range of grades and geometries including ceramic and CBN grades Features 45˚ face milling cutter Demanding roughing to mirror finishing Smooth and light cutting action for low cutting forces Four cutting edges per insert Wiper inserts for high feed finishing Arbor, CIS arbor, cylindrical shank, Whistle notch/Weldon mounting Also available in an exchangeable cassette system, a concept for rough to semi-finishing of steel Application Face milling applications in all types of materials Diameter range Face mill: 32-250 mm (1.250-10.000 inch) Face mill with exchangeable cassette: 160-500 mm (6.000-20.000 inch)

Milling cutters for high metal removal and mirror finish. The cutter is designed with enhanced corners to reduce burr formation and frittering of the component.

Benefits

  • Easy to use and high productivity
  • Light cutting with low power consumption
  • Close tolerance combined with the wiper insert for superior surface finish
  • Wide range of grades and geometries including ceramic and CBN grades

Features

  • 45˚ face milling cutter
  • Demanding roughing to mirror finishing
  • Smooth and light cutting action for low cutting forces
  • Four cutting edges per insert
  • Wiper inserts for high feed finishing
  • Arbor, CIS arbor, cylindrical shank, Whistle notch/Weldon mounting
  • Also available in an exchangeable cassette system, a concept for rough to semi-finishing of steel

Application

  • Face milling applications in all types of materials

Diameter range

  • Face mill: 32-250 mm (1.250-10.000 inch)
  • Face mill with exchangeable cassette: 160-500 mm (6.000-20.000 inch)
Supplier's Site

Technical Specifications

  Sandvik Coromant Co.
Product Category Milling Cutters
Product Number CoroMill 245
Product Name Face Milling Tools
Cutter Type Roughing; Finishing; Face Mill
Cutting Ends Single
Cutting Application Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
Units Fractional (optional feature); Metric
Unlock Full Specs
to access all available technical data

Similar Products

Slot Drills - 316072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Slot Drills
Cutter 0.079 inch (2.0 mm)
Shank 0.118 inch (3.0 mm)
View Details
Vertical Knee Mill - LVM0948EV Series - LeBlond Ltd.
Specs
Cutter Type T-slot
Geometry Ballnose
Units Fractional
View Details
Shoulder Milling Tools - CoroMill 690 - Sandvik Coromant Co.
Specs
Cutter Type Endmill
Cutting Ends Single
Cutting Application Steel
View Details
End Mill -  - DME Company
DME Company
Specs
Cutter Type Endmill
Geometry Square
Cutting Application General Purpose; Bronze/Brass; Steel
View Details