Sandvik Coromant Co. Profile Milling Tools CoroMill 216

Description
The CoroMill® 216 end mill is a robust end mill concept for roughing and semi-finishing of curved surfaces in machining centers, CNC milling machines, and copy-milling machines for die and mold, aerospace, automotive, and associated industries. Benefits Maximum security and reliability High metal removal rate Easy to apply Features Coromant Capto® coupling, threaded coupling, Cylindrical shank,or Weldon mounting Inserts with two cutting edges Insert sizes for diameter 10-50 mm (0.394-1.968 inches) Insert geometries and grades for all materials Shank protection inserts on larger diameter cutters Flexible reach lengths with modular cutting heads in combination with a variety of shanks Application Copy milling Contour milling Die and mold Diameter range: 10-50 mm (0.394-1.968 inches)
Description
The CoroMill® 216 end mill is a robust end mill concept for roughing and semi-finishing of curved surfaces in machining centers, CNC milling machines, and copy-milling machines for die and mold, aerospace, automotive, and associated industries. Benefits Maximum security and reliability High metal removal rate Easy to apply Features Coromant Capto® coupling, threaded coupling, Cylindrical shank,or Weldon mounting Inserts with two cutting edges Insert sizes for diameter 10-50 mm (0.394-1.968 inches) Insert geometries and grades for all materials Shank protection inserts on larger diameter cutters Flexible reach lengths with modular cutting heads in combination with a variety of shanks Application Copy milling Contour milling Die and mold Diameter range: 10-50 mm (0.394-1.968 inches)

Suppliers

Company
Product
Description
Supplier Links
Profile Milling Tools - CoroMill 216 - Sandvik Coromant Co.
Fair Lawn, NJ, USA
Profile Milling Tools
CoroMill 216
Profile Milling Tools CoroMill 216
The CoroMill® 216 end mill is a robust end mill concept for roughing and semi-finishing of curved surfaces in machining centers, CNC milling machines, and copy-milling machines for die and mold, aerospace, automotive, and associated industries. Benefits Maximum security and reliability High metal removal rate Easy to apply Features Coromant Capto® coupling, threaded coupling, Cylindrical shank,or Weldon mounting Inserts with two cutting edges Insert sizes for diameter 10-50 mm (0.394-1.968 inches) Insert geometries and grades for all materials Shank protection inserts on larger diameter cutters Flexible reach lengths with modular cutting heads in combination with a variety of shanks Application Copy milling Contour milling Die and mold Diameter range: 10-50 mm (0.394-1.968 inches)

The CoroMill® 216 end mill is a robust end mill concept for roughing and semi-finishing of curved surfaces in machining centers, CNC milling machines, and copy-milling machines for die and mold, aerospace, automotive, and associated industries.

Benefits

  • Maximum security and reliability
  • High metal removal rate
  • Easy to apply

Features

  • Coromant Capto® coupling, threaded coupling, Cylindrical shank,or Weldon mounting
  • Inserts with two cutting edges
  • Insert sizes for diameter 10-50 mm (0.394-1.968 inches)
  • Insert geometries and grades for all materials
  • Shank protection inserts on larger diameter cutters
  • Flexible reach lengths with modular cutting heads in combination with a variety of shanks

Application

  • Copy milling
  • Contour milling
  • Die and mold
  • Diameter range: 10-50 mm (0.394-1.968 inches)
Supplier's Site

Technical Specifications

  Sandvik Coromant Co.
Product Category Milling Cutters
Product Number CoroMill 216
Product Name Profile Milling Tools
Cutter Type Roughing; Endmill
Cutting Ends Single
Cutting Application Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 2691085 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.004 inch (0.1 mm)
Shank 0.125 inch (3.2 mm)
View Details
High Feed Milling Tools - CoroMill Plura - Sandvik Coromant Co.
Specs
Cutter Type Roughing; Finishing; Endmill; Thread Mill (optional feature)
Geometry Square (optional feature); Ballnose (optional feature); Radius (optional feature)
Cutting Ends Single
View Details
Cabe Keyseating Machines -  - Cabe Stozzatrici Srl
Cabe Stozzatrici Srl
Specs
Cutter Type Keyseat
Cutting Ends Single
Cutting Application General Purpose
View Details
Small Keyseating Machines -  - Meco Industries
Specs
Cutter Type Keyseat
Units Metric
Cutter 0.118 to 1.772 inch (3.0 to 45.0 mm)
View Details