Sandvik Coromant Co. Profile Milling Tools CoroMill 200

Description
CoroMill 200 is a very stable rougher and a versatile tool. It is a good choice for general milling as well as for die and mold-making and should be the first choice for roughing operations. Strong cutting edges make the cutter resistant to tough conditions with interruptions (holes, gaps, etc.) and/or abrasive scale (skin). Benefits Process security and reliability High metal removal rate Features​ Cylindrical shank, Arbor, CIS Arbor, Whistle Notch, or Weldon mounting Insert geometries and grades for all materials Insert geometries for high chip removal rates–large AP and fz Tailor Made options available 8 cutting edges Shim protection Application Profile milling roughing Face milling roughing Diameter range: 25-160 mm (1.000-10.000 inches) Insert size: 10-20 mm (0.375-0.750 inch)
Description
CoroMill 200 is a very stable rougher and a versatile tool. It is a good choice for general milling as well as for die and mold-making and should be the first choice for roughing operations. Strong cutting edges make the cutter resistant to tough conditions with interruptions (holes, gaps, etc.) and/or abrasive scale (skin). Benefits Process security and reliability High metal removal rate Features​ Cylindrical shank, Arbor, CIS Arbor, Whistle Notch, or Weldon mounting Insert geometries and grades for all materials Insert geometries for high chip removal rates–large AP and fz Tailor Made options available 8 cutting edges Shim protection Application Profile milling roughing Face milling roughing Diameter range: 25-160 mm (1.000-10.000 inches) Insert size: 10-20 mm (0.375-0.750 inch)

Suppliers

Company
Product
Description
Supplier Links
Profile Milling Tools - CoroMill 200 - Sandvik Coromant Co.
Fair Lawn, NJ, USA
Profile Milling Tools
CoroMill 200
Profile Milling Tools CoroMill 200
CoroMill 200 is a very stable rougher and a versatile tool. It is a good choice for general milling as well as for die and mold-making and should be the first choice for roughing operations. Strong cutting edges make the cutter resistant to tough conditions with interruptions (holes, gaps, etc.) and/or abrasive scale (skin). Benefits Process security and reliability High metal removal rate Features​ Cylindrical shank, Arbor, CIS Arbor, Whistle Notch, or Weldon mounting Insert geometries and grades for all materials Insert geometries for high chip removal rates–large AP and fz Tailor Made options available 8 cutting edges Shim protection Application Profile milling roughing Face milling roughing Diameter range: 25-160 mm (1.000-10.000 inches) Insert size: 10-20 mm (0.375-0.750 inch)

CoroMill 200 is a very stable rougher and a versatile tool. It is a good choice for general milling as well as for die and mold-making and should be the first choice for roughing operations. Strong cutting edges make the cutter resistant to tough conditions with interruptions (holes, gaps, etc.) and/or abrasive scale (skin).

Benefits

  • Process security and reliability
  • High metal removal rate

Features​

  • Cylindrical shank, Arbor, CIS Arbor, Whistle Notch, or Weldon mounting
  • Insert geometries and grades for all materials
  • Insert geometries for high chip removal rates–large AP and fz
  • Tailor Made options available
  • 8 cutting edges
  • Shim protection

Application

  • Profile milling roughing
  • Face milling roughing
  • Diameter range: 25-160 mm (1.000-10.000 inches)
  • Insert size: 10-20 mm (0.375-0.750 inch)
Supplier's Site

Technical Specifications

  Sandvik Coromant Co.
Product Category Milling Cutters
Product Number CoroMill 200
Product Name Profile Milling Tools
Cutter Type Roughing; Face Mill
Cutting Ends Single
Cutting Application Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
Units Fractional (optional feature); Metric
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 316064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.315 inch (8.0 mm)
OAL 2.48 inch (63 mm)
View Details
Shoulder Milling Tools - CoroMill 790 - Sandvik Coromant Co.
Specs
Cutter Type Endmill
Cutting Ends Single
Cutting Application Aluminum; Bronze/Brass; Lead, Zinc
View Details
Cabe Keyseating Machines -  - Cabe Stozzatrici Srl
Cabe Stozzatrici Srl
Specs
Cutter Type Keyseat
Cutting Ends Single
Cutting Application General Purpose
View Details
Large Keyseating Machines -  - Meco Industries
Specs
Cutter Type Keyseat
Units Metric
Cutter 0.118 to 3.937 inch (3.0 to 100.0 mm)
View Details