Sandvik Coromant Co. Gear Milling Tools CoroMill 172

Description
The CoroMill® 172 disc cutter offers a versatile and timesaving solution for milling of high-quality gear profiles. Thanks to the new indexable carbide insert technology and a powerful iLock interface, the component can be machined in flexible non-dedicated machines, such as multi-task machines and machining centres, as well as in hobbing machines. Benefits Components can be machined complete in one machine and one set-up – reduced overall lead times and lower costs compared to high speed steel (HSS) tools One cutter body can hold inserts with different profiles, which offers versatility compared to HSS tools Dry machining reduces lead times and coolant costs, while contributing to a more eco- and worker-friendly environment Cost-efficient solution for smaller to medium batch sizes Features iLock interface in combination with modern wedge-clamping technology gives excellent position repeatability and quick and easy insert changing Modern carbide grades provide higher cutting speeds compared to HSS tools The full-profile inserts give good tool accuracy since the cutting tool profile is made up by only one insert Precision-ground inserts for excellent component quality Application Module range 3–10 Gear profiles in accordance with DIN 867 for gears and DIN 5480 for splines Internal and external machining of gears and splines Machining of racks Applications in multi-task machines, machining centres and turning centres Finishing applications in hobbing machines Applications can be found in all industry segments, e.g. mechanical engineering, automotive, aerospace
Description
The CoroMill® 172 disc cutter offers a versatile and timesaving solution for milling of high-quality gear profiles. Thanks to the new indexable carbide insert technology and a powerful iLock interface, the component can be machined in flexible non-dedicated machines, such as multi-task machines and machining centres, as well as in hobbing machines. Benefits Components can be machined complete in one machine and one set-up – reduced overall lead times and lower costs compared to high speed steel (HSS) tools One cutter body can hold inserts with different profiles, which offers versatility compared to HSS tools Dry machining reduces lead times and coolant costs, while contributing to a more eco- and worker-friendly environment Cost-efficient solution for smaller to medium batch sizes Features iLock interface in combination with modern wedge-clamping technology gives excellent position repeatability and quick and easy insert changing Modern carbide grades provide higher cutting speeds compared to HSS tools The full-profile inserts give good tool accuracy since the cutting tool profile is made up by only one insert Precision-ground inserts for excellent component quality Application Module range 3–10 Gear profiles in accordance with DIN 867 for gears and DIN 5480 for splines Internal and external machining of gears and splines Machining of racks Applications in multi-task machines, machining centres and turning centres Finishing applications in hobbing machines Applications can be found in all industry segments, e.g. mechanical engineering, automotive, aerospace

Suppliers

Company
Product
Description
Supplier Links
Gear Milling Tools - CoroMill 172 - Sandvik Coromant Co.
Fair Lawn, NJ, USA
Gear Milling Tools
CoroMill 172
Gear Milling Tools CoroMill 172
The CoroMill® 172 disc cutter offers a versatile and timesaving solution for milling of high-quality gear profiles. Thanks to the new indexable carbide insert technology and a powerful iLock interface, the component can be machined in flexible non-dedicated machines, such as multi-task machines and machining centres, as well as in hobbing machines. Benefits Components can be machined complete in one machine and one set-up – reduced overall lead times and lower costs compared to high speed steel (HSS) tools One cutter body can hold inserts with different profiles, which offers versatility compared to HSS tools Dry machining reduces lead times and coolant costs, while contributing to a more eco- and worker-friendly environment Cost-efficient solution for smaller to medium batch sizes Features iLock interface in combination with modern wedge-clamping technology gives excellent position repeatability and quick and easy insert changing Modern carbide grades provide higher cutting speeds compared to HSS tools The full-profile inserts give good tool accuracy since the cutting tool profile is made up by only one insert Precision-ground inserts for excellent component quality Application Module range 3–10 Gear profiles in accordance with DIN 867 for gears and DIN 5480 for splines Internal and external machining of gears and splines Machining of racks Applications in multi-task machines, machining centres and turning centres Finishing applications in hobbing machines Applications can be found in all industry segments, e.g. mechanical engineering, automotive, aerospace

The CoroMill® 172 disc cutter offers a versatile and timesaving solution for milling of high-quality gear profiles. Thanks to the new indexable carbide insert technology and a powerful iLock interface, the component can be machined in flexible non-dedicated machines, such as multi-task machines and machining centres, as well as in hobbing machines.

Benefits

  • Components can be machined complete in one machine and one set-up – reduced overall lead times and lower costs compared to high speed steel (HSS) tools
  • One cutter body can hold inserts with different profiles, which offers versatility compared to HSS tools
  • Dry machining reduces lead times and coolant costs, while contributing to a more eco- and worker-friendly environment
  • Cost-efficient solution for smaller to medium batch sizes

Features

  • iLock interface in combination with modern wedge-clamping technology
    gives excellent position repeatability and quick and easy insert changing
  • Modern carbide grades provide higher cutting speeds compared to HSS
    tools
  • The full-profile inserts give good tool accuracy since the cutting tool profile is made up by only one insert
  • Precision-ground inserts for excellent component quality

Application

  • Module range 3–10
  • Gear profiles in accordance with DIN 867 for gears and DIN 5480 for
    splines
  • Internal and external machining of gears and splines
  • Machining of racks
  • Applications in multi-task machines, machining centres and turning centres
  • Finishing applications in hobbing machines
  • Applications can be found in all industry segments, e.g. mechanical engineering, automotive, aerospace
Supplier's Site

Technical Specifications

  Sandvik Coromant Co.
Product Category Milling Cutters
Product Number CoroMill 172
Product Name Gear Milling Tools
Cutter Type Finishing; Gear Hob
Cutting Ends Single
Cutting Application Steel
Units Fractional (optional feature); Metric
Unlock Full Specs
to access all available technical data

Similar Products

Slot Drills - 316082 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Slot Drills
Cutter 0.472 inch (12.0 mm)
Shank 0.472 inch (12.0 mm)
View Details
Vertical Knee Mill - LVM0948EV Series - LeBlond Ltd.
Specs
Cutter Type T-slot
Geometry Ballnose
Units Fractional
View Details
Gear Milling Tools - CoroMill 176 - Sandvik Coromant Co.
Specs
Cutter Type Finishing; Gear Hob
Cutting Ends Single
Cutting Application Steel
View Details
End Mill -  - DME Company
DME Company
Specs
Cutter Type Endmill
Geometry Square
Cutting Application General Purpose; Bronze/Brass; Steel
View Details