Sandvik Coromant Co. Indexable Drills Coromant U

Description
Plunge milling is an effective method for roughing out cavities. It makes a deeper hole or cavity through repeated axial cuts. Coromant U drill can be used in broad machining conditions. Benefits High tool body strength enables demanding plunge drilling operations Power efficient, productive solution with high metal removal rate Features Center and periphery insert Geometries and grades for all materials Wiper geometry for best surface finish Engineered special options diameter range available Available with internal coolant supply Applications Plunge milling in most materials Max drill depth is 6 x DC for plunge milling in through and blind holes. Blind holes need to be monitored for chip accumulation and evacuation.
Description
Plunge milling is an effective method for roughing out cavities. It makes a deeper hole or cavity through repeated axial cuts. Coromant U drill can be used in broad machining conditions. Benefits High tool body strength enables demanding plunge drilling operations Power efficient, productive solution with high metal removal rate Features Center and periphery insert Geometries and grades for all materials Wiper geometry for best surface finish Engineered special options diameter range available Available with internal coolant supply Applications Plunge milling in most materials Max drill depth is 6 x DC for plunge milling in through and blind holes. Blind holes need to be monitored for chip accumulation and evacuation.

Suppliers

Company
Product
Description
Supplier Links
Indexable Drills - Coromant U - Sandvik Coromant Co.
Fair Lawn, NJ, USA
Indexable Drills
Coromant U
Indexable Drills Coromant U
Plunge milling is an effective method for roughing out cavities. It makes a deeper hole or cavity through repeated axial cuts. Coromant U drill can be used in broad machining conditions. Benefits High tool body strength enables demanding plunge drilling operations Power efficient, productive solution with high metal removal rate Features Center and periphery insert Geometries and grades for all materials Wiper geometry for best surface finish Engineered special options diameter range available Available with internal coolant supply Applications Plunge milling in most materials Max drill depth is 6 x DC for plunge milling in through and blind holes. Blind holes need to be monitored for chip accumulation and evacuation.

Plunge milling is an effective method for roughing out cavities. It makes a deeper hole or cavity through repeated axial cuts. Coromant U drill can be used in broad machining conditions.

Benefits

  • High tool body strength enables demanding plunge drilling operations
  • Power efficient, productive solution with high metal removal rate

Features

  • Center and periphery insert
  • Geometries and grades for all materials
  • Wiper geometry for best surface finish
  • Engineered special options diameter range available
  • Available with internal coolant supply

Applications

Plunge milling in most materials

  • Max drill depth is 6 x DC for plunge milling in through and blind holes. Blind holes need to be monitored for chip accumulation and evacuation.
Supplier's Site

Technical Specifications

  Sandvik Coromant Co.
Product Category Drill Bits
Product Number Coromant U
Product Name Indexable Drills
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
Features Coolant Channel
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.138 inch (3.5 mm)
OAL 2.76 inch (70 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
Solid Carbid Drills - CoroDrill 861 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
Auger Drill Bit - 35-977 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Wood Bit
Diameter 0.938 inch (23.8 mm)
View Details