Sandvik Coromant Co. Brazed Carbide Single-lip Gun Drill CoroDrill A428.91

Description
In the machining world, drilling depths of 10 times the diameter and deeper are classified as deep hole drilling operations, whereby smaller drilling depths can also be produced with the help of gun drills. The positive effects of the gun drilling process are good surface quality, optimized alignment accuracy and low concentricity deviation. Gun drills from Sandvik Coromant are easy to use and require no pre-setting. Depending on the application, we offer several different types of gun drills to fulfill your machining requirements. CoroDrill® A428.91 – Brazed carbide single-lip gun drill Stock standard inch programme Diameter range 0.078–1.000 inch Hole tolerance lT9 PVD TiAlN coating Regrindable Require no pre-setting Optimized dimensions for the automotive industry
Description
In the machining world, drilling depths of 10 times the diameter and deeper are classified as deep hole drilling operations, whereby smaller drilling depths can also be produced with the help of gun drills. The positive effects of the gun drilling process are good surface quality, optimized alignment accuracy and low concentricity deviation. Gun drills from Sandvik Coromant are easy to use and require no pre-setting. Depending on the application, we offer several different types of gun drills to fulfill your machining requirements. CoroDrill® A428.91 – Brazed carbide single-lip gun drill Stock standard inch programme Diameter range 0.078–1.000 inch Hole tolerance lT9 PVD TiAlN coating Regrindable Require no pre-setting Optimized dimensions for the automotive industry

Suppliers

Company
Product
Description
Supplier Links
Brazed Carbide Single-lip Gun Drill - CoroDrill A428.91 - Sandvik Coromant Co.
Fair Lawn, NJ, USA
Brazed Carbide Single-lip Gun Drill
CoroDrill A428.91
Brazed Carbide Single-lip Gun Drill CoroDrill A428.91
In the machining world, drilling depths of 10 times the diameter and deeper are classified as deep hole drilling operations, whereby smaller drilling depths can also be produced with the help of gun drills. The positive effects of the gun drilling process are good surface quality, optimized alignment accuracy and low concentricity deviation. Gun drills from Sandvik Coromant are easy to use and require no pre-setting. Depending on the application, we offer several different types of gun drills to fulfill your machining requirements. CoroDrill® A428.91 – Brazed carbide single-lip gun drill Stock standard inch programme Diameter range 0.078–1.000 inch Hole tolerance lT9 PVD TiAlN coating Regrindable Require no pre-setting Optimized dimensions for the automotive industry

In the machining world, drilling depths of 10 times the diameter and deeper are classified as deep hole drilling operations, whereby smaller drilling depths can also be produced with the help of gun drills. The positive effects of the gun drilling process are good surface quality, optimized alignment accuracy and low concentricity deviation.
Gun drills from Sandvik Coromant are easy to use and require no pre-setting. Depending on the application, we offer several different types of gun drills to fulfill your machining requirements.

CoroDrill® A428.91 – Brazed carbide single-lip gun drill

  • Stock standard inch programme
  • Diameter range 0.078–1.000 inch
  • Hole tolerance lT9
  • PVD TiAlN coating
  • Regrindable
  • Require no pre-setting
  • Optimized dimensions for the automotive industry
Supplier's Site

Technical Specifications

  Sandvik Coromant Co.
Product Category Drill Bits
Product Number CoroDrill A428.91
Product Name Brazed Carbide Single-lip Gun Drill
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Gundrill
Features Coolant Channel
Cutting Application Steel; Cast Iron, Automotive Industry
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Magnetic Drill Bits - 1238487 - RS Components, Ltd.
Specs
Diameter 1.024 inch (26.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Indexable Drills - Coromant U - Sandvik Coromant Co.
Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
1/4
Ryobi Technologies, Inc.
Specs
Product Drill
View Details