Sandvik Coromant Co. Solid Carbid Drills CoroDrill 862

Description
CoroDrill® 862 offers outstanding performance for holes up to 2.95 mm (0.116 inch) diameter. A thin, effective coating helps retain cutting edge geometry and provides a smooth surface for chip evacuation, while even wear formation prolongs tool life for a wide range of materials. Benefits High performance in steel, stainless steel, cast iron and aluminum Engineered tool geometry and surface treatment for efficient chip removal Good hole entry and exit, tight hole tolerance Features ACM (Advanced Chip Management) flute geometry for small and manageable chips Specially designed point geometry reduces thrust forces Smooth drill surface enables fast and efficient chip evacuation Internal coolant holes deliver coolant directly to the tip of the drill even at deep drilling depths 3 mm (0.118 inch) shank diameter throughout the range Application Achievable hole tolerance: H8-H9 Suitable for all materials Drill lengths: 8-12 × drill diameter Drill diameter range: 1.85-2.95 mm (0.073-0.116 inch) Use with CoroChuck™ 930 high precision chucks
Description
CoroDrill® 862 offers outstanding performance for holes up to 2.95 mm (0.116 inch) diameter. A thin, effective coating helps retain cutting edge geometry and provides a smooth surface for chip evacuation, while even wear formation prolongs tool life for a wide range of materials. Benefits High performance in steel, stainless steel, cast iron and aluminum Engineered tool geometry and surface treatment for efficient chip removal Good hole entry and exit, tight hole tolerance Features ACM (Advanced Chip Management) flute geometry for small and manageable chips Specially designed point geometry reduces thrust forces Smooth drill surface enables fast and efficient chip evacuation Internal coolant holes deliver coolant directly to the tip of the drill even at deep drilling depths 3 mm (0.118 inch) shank diameter throughout the range Application Achievable hole tolerance: H8-H9 Suitable for all materials Drill lengths: 8-12 × drill diameter Drill diameter range: 1.85-2.95 mm (0.073-0.116 inch) Use with CoroChuck™ 930 high precision chucks

Suppliers

Company
Product
Description
Supplier Links
Solid Carbid Drills - CoroDrill 862 - Sandvik Coromant Co.
Fair Lawn, NJ, USA
Solid Carbid Drills
CoroDrill 862
Solid Carbid Drills CoroDrill 862
CoroDrill® 862 offers outstanding performance for holes up to 2.95 mm (0.116 inch) diameter. A thin, effective coating helps retain cutting edge geometry and provides a smooth surface for chip evacuation, while even wear formation prolongs tool life for a wide range of materials. Benefits High performance in steel, stainless steel, cast iron and aluminum Engineered tool geometry and surface treatment for efficient chip removal Good hole entry and exit, tight hole tolerance Features ACM (Advanced Chip Management) flute geometry for small and manageable chips Specially designed point geometry reduces thrust forces Smooth drill surface enables fast and efficient chip evacuation Internal coolant holes deliver coolant directly to the tip of the drill even at deep drilling depths 3 mm (0.118 inch) shank diameter throughout the range Application Achievable hole tolerance: H8-H9 Suitable for all materials Drill lengths: 8-12 × drill diameter Drill diameter range: 1.85-2.95 mm (0.073-0.116 inch) Use with CoroChuck™ 930 high precision chucks

CoroDrill® 862 offers outstanding performance for holes up to 2.95 mm (0.116 inch) diameter. A thin, effective coating helps retain cutting edge geometry and provides a smooth surface for chip evacuation, while even wear formation prolongs tool life for a wide range of materials.

Benefits

  • High performance in steel, stainless steel, cast iron and aluminum
  • Engineered tool geometry and surface treatment for efficient chip removal
  • Good hole entry and exit, tight hole tolerance

Features

  • ACM (Advanced Chip Management) flute geometry for small and manageable chips
  • Specially designed point geometry reduces thrust forces
  • Smooth drill surface enables fast and efficient chip evacuation
  • Internal coolant holes deliver coolant directly to the tip of the drill even at deep drilling depths
  • 3 mm (0.118 inch) shank diameter throughout the range

Application

  • Achievable hole tolerance: H8-H9
  • Suitable for all materials
  • Drill lengths: 8-12 × drill diameter
  • Drill diameter range: 1.85-2.95 mm (0.073-0.116 inch)
  • Use with CoroChuck™ 930 high precision chucks
Supplier's Site

Technical Specifications

  Sandvik Coromant Co.
Product Category Drill Bits
Product Number CoroDrill 862
Product Name Solid Carbid Drills
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
Features Coolant Channel
Cutting Application Aluminum; Bronze/Brass; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.079 inch (2.0 mm)
OAL 1.93 inch (49 mm)
Material Hsco
View Details
Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
Solid Carbid Drills - CoroDrill 460 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
Hole Saw - 35-347 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 1.000 inch (25.4 mm)
View Details