Sandvik Coromant Co. Drills For Composites CoroDrill 854/856

Description
Producing holes in high-resin materials, with increasing demands on delamination and splintering, can be optimized with the drill geometry design. The CoroDrill geometries is designed to improve hole entrance and exit quality on carbon fiber materials with high fiber content. Benefits Excellent hole quality and surface finish Reduced risk for delamination and splintering Reduced burr formation on exit in aluminum materials (CD854) Features CoroDrill 854: Point geometry designed to prevent splintering and fraying CoroDrill 856: Design to reduce delamination problems Diamond coating (N2OC) Available as standard stocked items 4-12.7 mm (0.157-0.500 inch) as well as engineered solutions. Tailor Made options Applications Materials: CFRP fiber rich materials – CoroDrill 854 CFRP/Aluminum stacked materials – CoroDrill 854 CFRP resin rich materials – CoroDrill 856 Composite materials with, for example, glass layers – CoroDrill 856 BMI – high-temperature resistant materials – CoroDrill 856 Machines: CNC controlled machining centers Robots Portable electrical or pneumatic machines
Description
Producing holes in high-resin materials, with increasing demands on delamination and splintering, can be optimized with the drill geometry design. The CoroDrill geometries is designed to improve hole entrance and exit quality on carbon fiber materials with high fiber content. Benefits Excellent hole quality and surface finish Reduced risk for delamination and splintering Reduced burr formation on exit in aluminum materials (CD854) Features CoroDrill 854: Point geometry designed to prevent splintering and fraying CoroDrill 856: Design to reduce delamination problems Diamond coating (N2OC) Available as standard stocked items 4-12.7 mm (0.157-0.500 inch) as well as engineered solutions. Tailor Made options Applications Materials: CFRP fiber rich materials – CoroDrill 854 CFRP/Aluminum stacked materials – CoroDrill 854 CFRP resin rich materials – CoroDrill 856 Composite materials with, for example, glass layers – CoroDrill 856 BMI – high-temperature resistant materials – CoroDrill 856 Machines: CNC controlled machining centers Robots Portable electrical or pneumatic machines

Suppliers

Company
Product
Description
Supplier Links
Drills For Composites - CoroDrill 854/856 - Sandvik Coromant Co.
Fair Lawn, NJ, USA
Drills For Composites
CoroDrill 854/856
Drills For Composites CoroDrill 854/856
Producing holes in high-resin materials, with increasing demands on delamination and splintering, can be optimized with the drill geometry design. The CoroDrill geometries is designed to improve hole entrance and exit quality on carbon fiber materials with high fiber content. Benefits Excellent hole quality and surface finish Reduced risk for delamination and splintering Reduced burr formation on exit in aluminum materials (CD854) Features CoroDrill 854: Point geometry designed to prevent splintering and fraying CoroDrill 856: Design to reduce delamination problems Diamond coating (N2OC) Available as standard stocked items 4-12.7 mm (0.157-0.500 inch) as well as engineered solutions. Tailor Made options Applications Materials: CFRP fiber rich materials – CoroDrill 854 CFRP/Aluminum stacked materials – CoroDrill 854 CFRP resin rich materials – CoroDrill 856 Composite materials with, for example, glass layers – CoroDrill 856 BMI – high-temperature resistant materials – CoroDrill 856 Machines: CNC controlled machining centers Robots Portable electrical or pneumatic machines

Producing holes in high-resin materials, with increasing demands on delamination and splintering, can be optimized with the drill geometry design.

The CoroDrill geometries is designed to improve hole entrance and exit quality on carbon fiber materials with high fiber content.

Benefits

  • Excellent hole quality and surface finish
  • Reduced risk for delamination and splintering
  • Reduced burr formation on exit in aluminum materials (CD854)

Features

  • CoroDrill 854: Point geometry designed to prevent splintering and fraying
  • CoroDrill 856: Design to reduce delamination problems
  • Diamond coating (N2OC)
  • Available as standard stocked items 4-12.7 mm (0.157-0.500 inch) as well as engineered solutions.
  • Tailor Made options

Applications Materials:

  • CFRP fiber rich materials – CoroDrill 854
  • CFRP/Aluminum stacked materials – CoroDrill 854
  • CFRP resin rich materials – CoroDrill 856
  • Composite materials with, for example, glass layers – CoroDrill 856
  • BMI – high-temperature resistant materials – CoroDrill 856

Machines:

  • CNC controlled machining centers
  • Robots
  • Portable electrical or pneumatic machines
Supplier's Site

Technical Specifications

  Sandvik Coromant Co.
Product Category Drill Bits
Product Number CoroDrill 854/856
Product Name Drills For Composites
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
Cutting Application Aluminum; Bronze/Brass; Plastic; CFRP, Lead, Zinc
Diameter 0.157 to 0.500 inch (4.0 to 12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
Drill Bits - 212913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.402 inch (10.2 mm)
OAL 5.28 inch (134 mm)
Material High Speed Steel; Hss
View Details
Indexable Drills - CoroDrill 880 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
14 pc Black Oxide Drill Bit Set - A10DB14 - Ryobi Technologies, Inc.
Specs
Product Drill Set
Coating BlackOxide
View Details