Sandvik Coromant Co. Deep Hole Drills CoroDrill 801

Description
CoroDrill® 801 enables a secure machining process in difficult-to-chip materials. With a rigid design and the latest insert and pad technology, it offers high process security and excellent chip control in large hole diameters. Benefits High machine utilization Improved flexibility due to larger radial adjustability High availability due to a large standard program Easy to apply Low noise level Excellent chip control and evacuation thanks to central insert L-geometry Features Improved coolant channel design Improved chip mouth design for enhanced chip evacuation Three pads for better stability Ground area for run-out verification Timing mark for easy positioning in drill tube Radial adjustment up to 2.5 mm (0.094 inch) Application Primarily for drilling in steels, stainless steels, and HRSA materials. Also possible to use in cast irons and non-ferrous materials Diameter range: 65.0-165.1 mm (2.560-6.500 inch) For Single tube system machines Suitable for complex applications within the oil and gas industry as well asaerospace and primary metals
Description
CoroDrill® 801 enables a secure machining process in difficult-to-chip materials. With a rigid design and the latest insert and pad technology, it offers high process security and excellent chip control in large hole diameters. Benefits High machine utilization Improved flexibility due to larger radial adjustability High availability due to a large standard program Easy to apply Low noise level Excellent chip control and evacuation thanks to central insert L-geometry Features Improved coolant channel design Improved chip mouth design for enhanced chip evacuation Three pads for better stability Ground area for run-out verification Timing mark for easy positioning in drill tube Radial adjustment up to 2.5 mm (0.094 inch) Application Primarily for drilling in steels, stainless steels, and HRSA materials. Also possible to use in cast irons and non-ferrous materials Diameter range: 65.0-165.1 mm (2.560-6.500 inch) For Single tube system machines Suitable for complex applications within the oil and gas industry as well asaerospace and primary metals

Suppliers

Company
Product
Description
Supplier Links
Deep Hole Drills - CoroDrill 801 - Sandvik Coromant Co.
Fair Lawn, NJ, USA
Deep Hole Drills
CoroDrill 801
Deep Hole Drills CoroDrill 801
CoroDrill® 801 enables a secure machining process in difficult-to-chip materials. With a rigid design and the latest insert and pad technology, it offers high process security and excellent chip control in large hole diameters. Benefits High machine utilization Improved flexibility due to larger radial adjustability High availability due to a large standard program Easy to apply Low noise level Excellent chip control and evacuation thanks to central insert L-geometry Features Improved coolant channel design Improved chip mouth design for enhanced chip evacuation Three pads for better stability Ground area for run-out verification Timing mark for easy positioning in drill tube Radial adjustment up to 2.5 mm (0.094 inch) Application Primarily for drilling in steels, stainless steels, and HRSA materials. Also possible to use in cast irons and non-ferrous materials Diameter range: 65.0-165.1 mm (2.560-6.500 inch) For Single tube system machines Suitable for complex applications within the oil and gas industry as well asaerospace and primary metals

CoroDrill® 801 enables a secure machining process in difficult-to-chip materials. With a rigid design and the latest insert and pad technology, it offers high process security and excellent chip control in large hole diameters.

Benefits

  • High machine utilization
  • Improved flexibility due to larger radial adjustability
  • High availability due to a large standard program
  • Easy to apply
  • Low noise level
  • Excellent chip control and evacuation thanks to central insert L-geometry

Features

  • Improved coolant channel design
  • Improved chip mouth design for enhanced chip evacuation
  • Three pads for better stability
  • Ground area for run-out verification
  • Timing mark for easy positioning in drill tube
  • Radial adjustment up to 2.5 mm (0.094 inch)

Application

  • Primarily for drilling in steels, stainless steels, and HRSA materials. Also possible to use in cast irons and non-ferrous materials
  • Diameter range: 65.0-165.1 mm (2.560-6.500 inch)
  • For Single tube system machines
  • Suitable for complex applications within the oil and gas industry as well asaerospace and primary metals
Supplier's Site

Technical Specifications

  Sandvik Coromant Co.
Product Category Drill Bits
Product Number CoroDrill 801
Product Name Deep Hole Drills
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
Features Coolant Channel
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749052 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.575 inch (40.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Bi-Metal
View Details
Drills For Composites - CoroDrill 854/856 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
Auger Drill Bit - 35-821 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Wood Bit
Diameter 0.625 inch (15.9 mm)
View Details