Sandvik AB Drill Bit 015118

Description
JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 4-3/4 INCH OVERALL LENGTH 3-7/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE A CUT MATERIAL MILD STEEL DRILL DIAMETER R DRILL DIAMETER - DECIMAL .339 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R15A MODEL
Description
JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 4-3/4 INCH OVERALL LENGTH 3-7/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE A CUT MATERIAL MILD STEEL DRILL DIAMETER R DRILL DIAMETER - DECIMAL .339 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R15A MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 015118 - Sandvik AB
Sandviken, Sweden
Drill Bit
015118
Drill Bit 015118
JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 4-3/4 INCH OVERALL LENGTH 3-7/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE A CUT MATERIAL MILD STEEL DRILL DIAMETER R DRILL DIAMETER - DECIMAL .339 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R15A MODEL
  • JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE
  • SURFACE TREATED HSS MATERIAL
  • 4-3/4 INCH OVERALL LENGTH
  • 3-7/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL[R] BRAND
  • APPLICABLE STANDARD NAS 907 TYPE A
  • CUT MATERIAL MILD STEEL
  • DRILL DIAMETER R
  • DRILL DIAMETER - DECIMAL .339
  • DRILL DIAMETER - DECIMAL - UOM IN
  • POINT ANGLE - UOM DEG
  • R15A MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 015118
Product Name Drill Bit
Product Drill
Units Letter
Drill Type Jobber
Designation R
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
Drill Bits - 217334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 inch (2.5 mm)
OAL 2.24 inch (57 mm)
Material High Speed Steel; Hss
View Details
Drill Bit - 010022 - Sandvik AB
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Professional Tool Grinding, Inc.
Specs
Product Drill
Units Fractional
Drill Type Step Drill
View Details