Sandvik AB Drill Bit 014900

Description
" JOBBERS LENGTH DEEP HOLE, SPLIT POINT TYPE HSS MATERIAL 133 MM OVERALL LENGTH 87 MM FLUTE LENGTH STRAIGHT SHANK TYPE 10 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE QC[R] BRAND CUT MATERIAL ALLOY STEEL PACKAGE 6 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 10 MM DRILL DIAMETER IN MM 10 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG QC21P MODEL "
Description
" JOBBERS LENGTH DEEP HOLE, SPLIT POINT TYPE HSS MATERIAL 133 MM OVERALL LENGTH 87 MM FLUTE LENGTH STRAIGHT SHANK TYPE 10 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE QC[R] BRAND CUT MATERIAL ALLOY STEEL PACKAGE 6 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 10 MM DRILL DIAMETER IN MM 10 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG QC21P MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 014900 - Sandvik AB
Sandviken, Sweden
Drill Bit
014900
Drill Bit 014900
" JOBBERS LENGTH DEEP HOLE, SPLIT POINT TYPE HSS MATERIAL 133 MM OVERALL LENGTH 87 MM FLUTE LENGTH STRAIGHT SHANK TYPE 10 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE QC[R] BRAND CUT MATERIAL ALLOY STEEL PACKAGE 6 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 10 MM DRILL DIAMETER IN MM 10 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG QC21P MODEL "

"

  • JOBBERS LENGTH DEEP HOLE, SPLIT POINT TYPE
  • HSS MATERIAL
  • 133 MM OVERALL LENGTH
  • 87 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 10 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • QC[R] BRAND
  • CUT MATERIAL ALLOY STEEL
  • PACKAGE 6 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 10 MM
  • DRILL DIAMETER IN MM 10
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • QC21P MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 014900
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Jobber
Diameter 0.394 inch (10.0 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 5/8
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Bi-Metal
View Details
Drill Bits - 213152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.268 inch (6.8 mm)
OAL 4.33 inch (110 mm)
View Details
Drill Bit - 014960 - Sandvik AB
Specs
Product Drill
Units Metric
Drill Type Jobber
View Details
Professional Tool Grinding, Inc.
Specs
Product Drill
Units Fractional
Drill Type Extension (optional feature); Surgical/Dental
View Details