Sandvik AB Drill Bit 010610

Description
" JOBBERS LENGTH TYPE HSS MATERIAL 3-1/8 INCH OVERALL LENGTH 2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT AND MEDIUM BRONZE, COPPER/COPPER ALLOY, IRON, STEEL COATING BRIGHT FINISH DRILL DIAMETER 5/32 INCH DRILL DIAMETER - DECIMAL .1562 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 5/32 POINT ANGLE - UOM DEG R10P MODEL "
Description
" JOBBERS LENGTH TYPE HSS MATERIAL 3-1/8 INCH OVERALL LENGTH 2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT AND MEDIUM BRONZE, COPPER/COPPER ALLOY, IRON, STEEL COATING BRIGHT FINISH DRILL DIAMETER 5/32 INCH DRILL DIAMETER - DECIMAL .1562 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 5/32 POINT ANGLE - UOM DEG R10P MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 010610 - Sandvik AB
Sandviken, Sweden
Drill Bit
010610
Drill Bit 010610
" JOBBERS LENGTH TYPE HSS MATERIAL 3-1/8 INCH OVERALL LENGTH 2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT AND MEDIUM BRONZE, COPPER/COPPER ALLOY, IRON, STEEL COATING BRIGHT FINISH DRILL DIAMETER 5/32 INCH DRILL DIAMETER - DECIMAL .1562 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 5/32 POINT ANGLE - UOM DEG R10P MODEL "

"

  • JOBBERS LENGTH TYPE
  • HSS MATERIAL
  • 3-1/8 INCH OVERALL LENGTH
  • 2 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • CUT MATERIAL SOFT AND MEDIUM BRONZE, COPPER/COPPER ALLOY, IRON, STEEL
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 5/32 INCH
  • DRILL DIAMETER - DECIMAL .1562
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 5/32
  • POINT ANGLE - UOM DEG
  • R10P MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 010610
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Jobber
Diameter 0.156 inch (4.0 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.295 inch (7.5 mm)
OAL 4.33 inch (110 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
Drill Bit - 015026 - Sandvik AB
Specs
Product Drill
Units Letter
Drill Type Jobber
View Details
Hole Saw - 36-309 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 2.000 inch (50.8 mm)
View Details