Sandvik AB Drill Bit 010529

Description
" JOBBERS LENGTH TYPE HSS MATERIAL 5-5/8 INCH OVERALL LENGTH 4-3/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) FAST SPIRAL FLUTE TYPE 118 POINT ANGLE PRECISION TWIST DRILL[R] BRAND CUT MATERIAL ALUMINUM/ALUMINUM ALLOY, ALUMINUM BRONZE, ZINC COATING BRIGHT FINISH DRILL DIAMETER 29/64 INCH DRILL DIAMETER - DECIMAL .4531 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 29/64 POINT ANGLE - UOM DEG R10H MODEL "
Description
" JOBBERS LENGTH TYPE HSS MATERIAL 5-5/8 INCH OVERALL LENGTH 4-3/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) FAST SPIRAL FLUTE TYPE 118 POINT ANGLE PRECISION TWIST DRILL[R] BRAND CUT MATERIAL ALUMINUM/ALUMINUM ALLOY, ALUMINUM BRONZE, ZINC COATING BRIGHT FINISH DRILL DIAMETER 29/64 INCH DRILL DIAMETER - DECIMAL .4531 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 29/64 POINT ANGLE - UOM DEG R10H MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 010529 - Sandvik AB
Sandviken, Sweden
Drill Bit
010529
Drill Bit 010529
" JOBBERS LENGTH TYPE HSS MATERIAL 5-5/8 INCH OVERALL LENGTH 4-3/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) FAST SPIRAL FLUTE TYPE 118 POINT ANGLE PRECISION TWIST DRILL[R] BRAND CUT MATERIAL ALUMINUM/ALUMINUM ALLOY, ALUMINUM BRONZE, ZINC COATING BRIGHT FINISH DRILL DIAMETER 29/64 INCH DRILL DIAMETER - DECIMAL .4531 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 29/64 POINT ANGLE - UOM DEG R10H MODEL "

"

  • JOBBERS LENGTH TYPE
  • HSS MATERIAL
  • 5-5/8 INCH OVERALL LENGTH
  • 4-3/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • FAST SPIRAL FLUTE TYPE
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL[R] BRAND
  • CUT MATERIAL ALUMINUM/ALUMINUM ALLOY, ALUMINUM BRONZE, ZINC
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 29/64 INCH
  • DRILL DIAMETER - DECIMAL .4531
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 29/64
  • POINT ANGLE - UOM DEG
  • R10H MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 010529
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Jobber
Diameter 0.453 inch (11.5 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Specialist Drill Bits - 232490 - RS Components, Ltd.
Specs
Units Metric
Designation 40mm
Diameter 0.236 to 1.575 inch (6.0 to 40.0 mm)
View Details
Hole Saws - RHS/RS - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Hole Saw
View Details
Drill Bit - HMZE350 - Pentair, Inc.
Specs
Product Drill
Drill Type Jobber
Cutting Application General Purpose
View Details