RS Components, Ltd. Specialist Drill Bits 232490

Description
Step drill 6-40mm
Request a Quote
Description
Step drill 6-40mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Specialist Drill Bits - 232490 - RS Components, Ltd.
Corby, Northants, United Kingdom
Specialist Drill Bits
232490
Specialist Drill Bits 232490
Step drill 6-40mm

Step drill 6-40mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 232490
Product Name Specialist Drill Bits
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.256 inch (6.5 mm)
OAL 3.98 inch (101 mm)
Material High Speed Steel; Hss
View Details
Drill Bits - 1848184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Wood Bit
Diameter 0.866 inch (22.0 mm)
Shank Square
View Details
Drill Bits - 213972 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.075 inch (1.9 mm)
OAL 1.81 inch (46 mm)
Material High Speed Steel; Hss
View Details
Specialist Drill Bits - 1238512 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 32mm
View Details