Sandvik AB Drill Bit 010303

Description
JOBBERS LENGTH SPLIT POINT TYPE HSCO MATERIAL 1-3/4 INCH OVERALL LENGTH 3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE J COATING BRONZE OXIDE FINISH DRILL DIAMETER 3/64 INCH DRILL DIAMETER - DECIMAL .0468 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 3/64 POINT ANGLE - UOM DEG R10CO MODEL
Description
JOBBERS LENGTH SPLIT POINT TYPE HSCO MATERIAL 1-3/4 INCH OVERALL LENGTH 3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE J COATING BRONZE OXIDE FINISH DRILL DIAMETER 3/64 INCH DRILL DIAMETER - DECIMAL .0468 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 3/64 POINT ANGLE - UOM DEG R10CO MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 010303 - Sandvik AB
Sandviken, Sweden
Drill Bit
010303
Drill Bit 010303
JOBBERS LENGTH SPLIT POINT TYPE HSCO MATERIAL 1-3/4 INCH OVERALL LENGTH 3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE J COATING BRONZE OXIDE FINISH DRILL DIAMETER 3/64 INCH DRILL DIAMETER - DECIMAL .0468 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 3/64 POINT ANGLE - UOM DEG R10CO MODEL
  • JOBBERS LENGTH SPLIT POINT TYPE
  • HSCO MATERIAL
  • 1-3/4 INCH OVERALL LENGTH
  • 3/4 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 135 POINT ANGLE
  • PRECISION TWIST DRILL[R] BRAND
  • APPLICABLE STANDARD NAS 907 TYPE J
  • COATING BRONZE OXIDE FINISH
  • DRILL DIAMETER 3/64 INCH
  • DRILL DIAMETER - DECIMAL .0468
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 3/64
  • POINT ANGLE - UOM DEG
  • R10CO MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 010303
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Jobber
Diameter 0.047 inch (1.2 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

PCB Drill Bits - 2156992 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.008 inch (0.2 mm)
Shank 0.125 inch (3.2 mm)
View Details
Hole Saw, Carbide Tipped, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Carbide
View Details
Drill Bit - BD16 - Pentair, Inc.
Pentair, Inc.
Specs
Product Drill
Cutting Application General Purpose
View Details
Combination Drill and Countersink - 003255 - Sandvik AB
Specs
Product Drill
Units Fractional
Drill Type Twist; Combination Drill / Countersink
View Details