Sandvik AB Combination Drill and Countersink 003255

Description
" STANDARD LENGTH TYPE SOLID CARBIDE MATERIAL 2-1/8 INCH OVERALL LENGTH 1/8 INCH DRILL LENGTH STRAIGHT SHANK TYPE 5/16 INCH SHANK DIAMETER 5/16 INCH BODY DIAMETER 1/8 INCH DRILL DIAMETER 5/16 BODY DIAMETER - FRACTIONAL .3125 BODY DIAMETER - DECIMAL PRECISION. BRAND NUMBER OF CUTTING ENDS DOUBLE APPLICATION PRODUCING ACCURATE CENTER HOLE CUT MATERIAL HIGH TENSILE STRENGTH STEEL, HIGH SILICON ALUMINUM, SAND CASTING TRADE SIZE #4 BODY DIAMETER - DECIMAL - UOM IN DC MODEL "
Description
" STANDARD LENGTH TYPE SOLID CARBIDE MATERIAL 2-1/8 INCH OVERALL LENGTH 1/8 INCH DRILL LENGTH STRAIGHT SHANK TYPE 5/16 INCH SHANK DIAMETER 5/16 INCH BODY DIAMETER 1/8 INCH DRILL DIAMETER 5/16 BODY DIAMETER - FRACTIONAL .3125 BODY DIAMETER - DECIMAL PRECISION. BRAND NUMBER OF CUTTING ENDS DOUBLE APPLICATION PRODUCING ACCURATE CENTER HOLE CUT MATERIAL HIGH TENSILE STRENGTH STEEL, HIGH SILICON ALUMINUM, SAND CASTING TRADE SIZE #4 BODY DIAMETER - DECIMAL - UOM IN DC MODEL "

Suppliers

Company
Product
Description
Supplier Links
Combination Drill and Countersink - 003255 - Sandvik AB
Sandviken, Sweden
Combination Drill and Countersink
003255
Combination Drill and Countersink 003255
" STANDARD LENGTH TYPE SOLID CARBIDE MATERIAL 2-1/8 INCH OVERALL LENGTH 1/8 INCH DRILL LENGTH STRAIGHT SHANK TYPE 5/16 INCH SHANK DIAMETER 5/16 INCH BODY DIAMETER 1/8 INCH DRILL DIAMETER 5/16 BODY DIAMETER - FRACTIONAL .3125 BODY DIAMETER - DECIMAL PRECISION. BRAND NUMBER OF CUTTING ENDS DOUBLE APPLICATION PRODUCING ACCURATE CENTER HOLE CUT MATERIAL HIGH TENSILE STRENGTH STEEL, HIGH SILICON ALUMINUM, SAND CASTING TRADE SIZE #4 BODY DIAMETER - DECIMAL - UOM IN DC MODEL "

"

  • STANDARD LENGTH TYPE
  • SOLID CARBIDE MATERIAL
  • 2-1/8 INCH OVERALL LENGTH
  • 1/8 INCH DRILL LENGTH
  • STRAIGHT SHANK TYPE
  • 5/16 INCH SHANK DIAMETER
  • 5/16 INCH BODY DIAMETER
  • 1/8 INCH DRILL DIAMETER
  • 5/16 BODY DIAMETER - FRACTIONAL
  • .3125 BODY DIAMETER - DECIMAL
  • PRECISION. BRAND
  • NUMBER OF CUTTING ENDS DOUBLE
  • APPLICATION PRODUCING ACCURATE CENTER HOLE
  • CUT MATERIAL HIGH TENSILE STRENGTH STEEL, HIGH SILICON ALUMINUM, SAND CASTING
  • TRADE SIZE #4
  • BODY DIAMETER - DECIMAL - UOM IN
  • DC MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 003255
Product Name Combination Drill and Countersink
Product Drill
Units Fractional
Drill Type Twist; Combination Drill / Countersink
Diameter 0.125 inch (3.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 1 1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
Drill Bits - 213843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.102 inch (2.6 mm)
OAL 2.24 inch (57 mm)
Material High Speed Steel; Hss
View Details
Drill Bit - 003565 - Sandvik AB
Specs
Product Drill
Units Wire Gauge
Drill Type Twist
View Details
Professional Tool Grinding, Inc.
Specs
Product Drill
Units Fractional
Drill Type Extension (optional feature); Surgical/Dental
View Details