Sandvik AB Drill Bit 010226

Description
" JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 5-1/4 INCH OVERALL LENGTH 3-7/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE B CUT MATERIAL LOW TENSILE STRENGTH ALLOY MATERIAL, STAINLESS STEEL DRILL DIAMETER 13/32 INCH DRILL DIAMETER - DECIMAL .4062 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 13/32 POINT ANGLE - UOM DEG R10B MODEL "
Description
" JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 5-1/4 INCH OVERALL LENGTH 3-7/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE B CUT MATERIAL LOW TENSILE STRENGTH ALLOY MATERIAL, STAINLESS STEEL DRILL DIAMETER 13/32 INCH DRILL DIAMETER - DECIMAL .4062 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 13/32 POINT ANGLE - UOM DEG R10B MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 010226 - Sandvik AB
Sandviken, Sweden
Drill Bit
010226
Drill Bit 010226
" JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 5-1/4 INCH OVERALL LENGTH 3-7/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE B CUT MATERIAL LOW TENSILE STRENGTH ALLOY MATERIAL, STAINLESS STEEL DRILL DIAMETER 13/32 INCH DRILL DIAMETER - DECIMAL .4062 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 13/32 POINT ANGLE - UOM DEG R10B MODEL "

"

  • JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE
  • SURFACE TREATED HSS MATERIAL
  • 5-1/4 INCH OVERALL LENGTH
  • 3-7/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 135 POINT ANGLE
  • PRECISION TWIST DRILL[R] BRAND
  • APPLICABLE STANDARD NAS 907 TYPE B
  • CUT MATERIAL LOW TENSILE STRENGTH ALLOY MATERIAL, STAINLESS STEEL
  • DRILL DIAMETER 13/32 INCH
  • DRILL DIAMETER - DECIMAL .4062
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 13/32
  • POINT ANGLE - UOM DEG
  • R10B MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 010226
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Jobber
Diameter 0.406 inch (10.3 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Drill Bits - 212878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.472 inch (12.0 mm)
OAL 5.98 inch (152 mm)
Material High Speed Steel; Hss
View Details
Drill Bit - 010208 - Sandvik AB
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Professional Tool Grinding, Inc.
Specs
Product Drill
Units Fractional
Drill Type Spade Drill
View Details