Sandvik AB Drill Bit 010029

Description
" JOBBERS LENGTH TYPE SURFACE TREATED HSS MATERIAL 5-5/8 INCH OVERALL LENGTH 4-3/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS DRILL DIAMETER 29/64 INCH DRILL DIAMETER - DECIMAL .4531 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 29/64 POINT ANGLE - UOM DEG R10 MODEL "
Description
" JOBBERS LENGTH TYPE SURFACE TREATED HSS MATERIAL 5-5/8 INCH OVERALL LENGTH 4-3/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS DRILL DIAMETER 29/64 INCH DRILL DIAMETER - DECIMAL .4531 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 29/64 POINT ANGLE - UOM DEG R10 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 010029 - Sandvik AB
Sandviken, Sweden
Drill Bit
010029
Drill Bit 010029
" JOBBERS LENGTH TYPE SURFACE TREATED HSS MATERIAL 5-5/8 INCH OVERALL LENGTH 4-3/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS DRILL DIAMETER 29/64 INCH DRILL DIAMETER - DECIMAL .4531 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 29/64 POINT ANGLE - UOM DEG R10 MODEL "

"

  • JOBBERS LENGTH TYPE
  • SURFACE TREATED HSS MATERIAL
  • 5-5/8 INCH OVERALL LENGTH
  • 4-3/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS
  • DRILL DIAMETER 29/64 INCH
  • DRILL DIAMETER - DECIMAL .4531
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 29/64
  • POINT ANGLE - UOM DEG
  • R10 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 010029
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Jobber
Diameter 0.453 inch (11.5 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.126 inch (3.2 mm)
OAL 2.56 inch (65 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
Drill Bit - 010339 - Sandvik AB
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Auger Drill Bit - 35-826 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Wood Bit
Diameter 0.938 inch (23.8 mm)
View Details