Sandvik AB Combination Drill and Countersink 003257

Description
" STANDARD LENGTH TYPE SOLID CARBIDE MATERIAL 3 INCH OVERALL LENGTH 7/32 INCH DRILL LENGTH STRAIGHT SHANK TYPE 1/2 INCH SHANK DIAMETER 1/2 INCH BODY DIAMETER 7/32 INCH DRILL DIAMETER 1/2 BODY DIAMETER - FRACTIONAL .5 BODY DIAMETER - DECIMAL PRECISION. BRAND NUMBER OF CUTTING ENDS DOUBLE APPLICATION PRODUCING ACCURATE CENTER HOLE CUT MATERIAL HIGH TENSILE STRENGTH STEEL, HIGH SILICON ALUMINUM, SAND CASTING TRADE SIZE #6 BODY DIAMETER - DECIMAL - UOM IN DC MODEL "
Description
" STANDARD LENGTH TYPE SOLID CARBIDE MATERIAL 3 INCH OVERALL LENGTH 7/32 INCH DRILL LENGTH STRAIGHT SHANK TYPE 1/2 INCH SHANK DIAMETER 1/2 INCH BODY DIAMETER 7/32 INCH DRILL DIAMETER 1/2 BODY DIAMETER - FRACTIONAL .5 BODY DIAMETER - DECIMAL PRECISION. BRAND NUMBER OF CUTTING ENDS DOUBLE APPLICATION PRODUCING ACCURATE CENTER HOLE CUT MATERIAL HIGH TENSILE STRENGTH STEEL, HIGH SILICON ALUMINUM, SAND CASTING TRADE SIZE #6 BODY DIAMETER - DECIMAL - UOM IN DC MODEL "

Suppliers

Company
Product
Description
Supplier Links
Combination Drill and Countersink - 003257 - Sandvik AB
Sandviken, Sweden
Combination Drill and Countersink
003257
Combination Drill and Countersink 003257
" STANDARD LENGTH TYPE SOLID CARBIDE MATERIAL 3 INCH OVERALL LENGTH 7/32 INCH DRILL LENGTH STRAIGHT SHANK TYPE 1/2 INCH SHANK DIAMETER 1/2 INCH BODY DIAMETER 7/32 INCH DRILL DIAMETER 1/2 BODY DIAMETER - FRACTIONAL .5 BODY DIAMETER - DECIMAL PRECISION. BRAND NUMBER OF CUTTING ENDS DOUBLE APPLICATION PRODUCING ACCURATE CENTER HOLE CUT MATERIAL HIGH TENSILE STRENGTH STEEL, HIGH SILICON ALUMINUM, SAND CASTING TRADE SIZE #6 BODY DIAMETER - DECIMAL - UOM IN DC MODEL "

"

  • STANDARD LENGTH TYPE
  • SOLID CARBIDE MATERIAL
  • 3 INCH OVERALL LENGTH
  • 7/32 INCH DRILL LENGTH
  • STRAIGHT SHANK TYPE
  • 1/2 INCH SHANK DIAMETER
  • 1/2 INCH BODY DIAMETER
  • 7/32 INCH DRILL DIAMETER
  • 1/2 BODY DIAMETER - FRACTIONAL
  • .5 BODY DIAMETER - DECIMAL
  • PRECISION. BRAND
  • NUMBER OF CUTTING ENDS DOUBLE
  • APPLICATION PRODUCING ACCURATE CENTER HOLE
  • CUT MATERIAL HIGH TENSILE STRENGTH STEEL, HIGH SILICON ALUMINUM, SAND CASTING
  • TRADE SIZE #6
  • BODY DIAMETER - DECIMAL - UOM IN
  • DC MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 003257
Product Name Combination Drill and Countersink
Product Drill
Units Fractional
Drill Type Twist; Combination Drill / Countersink
Diameter 0.219 inch (5.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Drill Bits - 213837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.154 inch (3.9 mm)
OAL 2.95 inch (75 mm)
Material High Speed Steel; Hss
View Details
Drill Bit - 003588 - Sandvik AB
Specs
Product Drill
Units Letter
Drill Type Twist
View Details
Professional Tool Grinding, Inc.
Specs
Product Drill
Units Fractional
Drill Type Spade Drill
View Details