Sandvik AB Combination Drill and Countersink 003252

Description
" STANDARD LENGTH TYPE SOLID CARBIDE MATERIAL 1-1/4 INCH OVERALL LENGTH 3/64 INCH DRILL LENGTH STRAIGHT SHANK TYPE 1/8 INCH SHANK DIAMETER 1/8 INCH BODY DIAMETER 3/64 INCH DRILL DIAMETER 1/8 BODY DIAMETER - FRACTIONAL .125 BODY DIAMETER - DECIMAL PRECISION. BRAND NUMBER OF CUTTING ENDS DOUBLE APPLICATION PRODUCING ACCURATE CENTER HOLE CUT MATERIAL HIGH TENSILE STRENGTH STEEL, HIGH SILICON ALUMINUM, SAND CASTING TRADE SIZE #1 BODY DIAMETER - DECIMAL - UOM IN DC MODEL "
Description
" STANDARD LENGTH TYPE SOLID CARBIDE MATERIAL 1-1/4 INCH OVERALL LENGTH 3/64 INCH DRILL LENGTH STRAIGHT SHANK TYPE 1/8 INCH SHANK DIAMETER 1/8 INCH BODY DIAMETER 3/64 INCH DRILL DIAMETER 1/8 BODY DIAMETER - FRACTIONAL .125 BODY DIAMETER - DECIMAL PRECISION. BRAND NUMBER OF CUTTING ENDS DOUBLE APPLICATION PRODUCING ACCURATE CENTER HOLE CUT MATERIAL HIGH TENSILE STRENGTH STEEL, HIGH SILICON ALUMINUM, SAND CASTING TRADE SIZE #1 BODY DIAMETER - DECIMAL - UOM IN DC MODEL "

Suppliers

Company
Product
Description
Supplier Links
Combination Drill and Countersink - 003252 - Sandvik AB
Sandviken, Sweden
Combination Drill and Countersink
003252
Combination Drill and Countersink 003252
" STANDARD LENGTH TYPE SOLID CARBIDE MATERIAL 1-1/4 INCH OVERALL LENGTH 3/64 INCH DRILL LENGTH STRAIGHT SHANK TYPE 1/8 INCH SHANK DIAMETER 1/8 INCH BODY DIAMETER 3/64 INCH DRILL DIAMETER 1/8 BODY DIAMETER - FRACTIONAL .125 BODY DIAMETER - DECIMAL PRECISION. BRAND NUMBER OF CUTTING ENDS DOUBLE APPLICATION PRODUCING ACCURATE CENTER HOLE CUT MATERIAL HIGH TENSILE STRENGTH STEEL, HIGH SILICON ALUMINUM, SAND CASTING TRADE SIZE #1 BODY DIAMETER - DECIMAL - UOM IN DC MODEL "

"

  • STANDARD LENGTH TYPE
  • SOLID CARBIDE MATERIAL
  • 1-1/4 INCH OVERALL LENGTH
  • 3/64 INCH DRILL LENGTH
  • STRAIGHT SHANK TYPE
  • 1/8 INCH SHANK DIAMETER
  • 1/8 INCH BODY DIAMETER
  • 3/64 INCH DRILL DIAMETER
  • 1/8 BODY DIAMETER - FRACTIONAL
  • .125 BODY DIAMETER - DECIMAL
  • PRECISION. BRAND
  • NUMBER OF CUTTING ENDS DOUBLE
  • APPLICATION PRODUCING ACCURATE CENTER HOLE
  • CUT MATERIAL HIGH TENSILE STRENGTH STEEL, HIGH SILICON ALUMINUM, SAND CASTING
  • TRADE SIZE #1
  • BODY DIAMETER - DECIMAL - UOM IN
  • DC MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 003252
Product Name Combination Drill and Countersink
Product Drill
Units Fractional
Drill Type Twist; Combination Drill / Countersink
Diameter 0.047 inch (1.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 182024 - RS Components, Ltd.
RS Components, Ltd.
Specs
OAL 4.41 inch (112 mm)
Material High Speed Steel; High Speed Steel
View Details
Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Carbide
View Details
Carbide Drills - High Performance Drills - 3 Flute - Melin Tool Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter - 711432-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.625 inch (15.9 mm)
View Details