Sandvik AB Combination Drill and Countersink 003254

Description
" STANDARD LENGTH TYPE SOLID CARBIDE MATERIAL 2 INCH OVERALL LENGTH 7/64 INCH DRILL LENGTH STRAIGHT SHANK TYPE 1/4 INCH SHANK DIAMETER 1/4 INCH BODY DIAMETER 7/64 INCH DRILL DIAMETER 1/4 BODY DIAMETER - FRACTIONAL .25 BODY DIAMETER - DECIMAL PRECISION. BRAND NUMBER OF CUTTING ENDS DOUBLE APPLICATION PRODUCING ACCURATE CENTER HOLE CUT MATERIAL HIGH TENSILE STRENGTH STEEL, HIGH SILICON ALUMINUM, SAND CASTING TRADE SIZE #3 BODY DIAMETER - DECIMAL - UOM IN DC MODEL "
Description
" STANDARD LENGTH TYPE SOLID CARBIDE MATERIAL 2 INCH OVERALL LENGTH 7/64 INCH DRILL LENGTH STRAIGHT SHANK TYPE 1/4 INCH SHANK DIAMETER 1/4 INCH BODY DIAMETER 7/64 INCH DRILL DIAMETER 1/4 BODY DIAMETER - FRACTIONAL .25 BODY DIAMETER - DECIMAL PRECISION. BRAND NUMBER OF CUTTING ENDS DOUBLE APPLICATION PRODUCING ACCURATE CENTER HOLE CUT MATERIAL HIGH TENSILE STRENGTH STEEL, HIGH SILICON ALUMINUM, SAND CASTING TRADE SIZE #3 BODY DIAMETER - DECIMAL - UOM IN DC MODEL "

Suppliers

Company
Product
Description
Supplier Links
Combination Drill and Countersink - 003254 - Sandvik AB
Sandviken, Sweden
Combination Drill and Countersink
003254
Combination Drill and Countersink 003254
" STANDARD LENGTH TYPE SOLID CARBIDE MATERIAL 2 INCH OVERALL LENGTH 7/64 INCH DRILL LENGTH STRAIGHT SHANK TYPE 1/4 INCH SHANK DIAMETER 1/4 INCH BODY DIAMETER 7/64 INCH DRILL DIAMETER 1/4 BODY DIAMETER - FRACTIONAL .25 BODY DIAMETER - DECIMAL PRECISION. BRAND NUMBER OF CUTTING ENDS DOUBLE APPLICATION PRODUCING ACCURATE CENTER HOLE CUT MATERIAL HIGH TENSILE STRENGTH STEEL, HIGH SILICON ALUMINUM, SAND CASTING TRADE SIZE #3 BODY DIAMETER - DECIMAL - UOM IN DC MODEL "

"

  • STANDARD LENGTH TYPE
  • SOLID CARBIDE MATERIAL
  • 2 INCH OVERALL LENGTH
  • 7/64 INCH DRILL LENGTH
  • STRAIGHT SHANK TYPE
  • 1/4 INCH SHANK DIAMETER
  • 1/4 INCH BODY DIAMETER
  • 7/64 INCH DRILL DIAMETER
  • 1/4 BODY DIAMETER - FRACTIONAL
  • .25 BODY DIAMETER - DECIMAL
  • PRECISION. BRAND
  • NUMBER OF CUTTING ENDS DOUBLE
  • APPLICATION PRODUCING ACCURATE CENTER HOLE
  • CUT MATERIAL HIGH TENSILE STRENGTH STEEL, HIGH SILICON ALUMINUM, SAND CASTING
  • TRADE SIZE #3
  • BODY DIAMETER - DECIMAL - UOM IN
  • DC MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 003254
Product Name Combination Drill and Countersink
Product Drill
Units Fractional
Drill Type Twist; Combination Drill / Countersink
Diameter 0.109 inch (2.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 2 7/8
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
Magnetic Drill Bits - 1239939 - RS Components, Ltd.
Specs
Diameter 1.024 inch (26.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Drill Bit - 010520 - Sandvik AB
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Professional Tool Grinding, Inc.
Specs
Product Drill
Units Fractional
Drill Type Spade Drill
View Details