Sandvik AB Endmill 002636

Description
" BALL NOSE TYPE SOLID CARBIDE MATERIAL 2 INCH OVERALL LENGTH 9/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 3/16 INCH SHANK SIZE RIGHT HAND DIRECTION OF CUT 2 FLUTE(S) SPIRAL FLUTE TYPE 5/32 INCH CUTTER DIAMETER 5/32 CUTTER DIAMETER - FRACTIONAL .1562 CUTTER DIAMETER - DECIMAL PRECISION TWIST DRILL[R] BRAND LENGTH SERIES STANDARD NUMBER OF CUTTING ENDS SINGLE CUT MATERIAL CAST IRON, NICKEL, NON FERROUS METAL, STAINLESS STEEL, STEEL, TITANIUM APPLICATION PLUNGING, ROUGHING, PERIPHERAL MILLING, SLOTTING COATING TITANIUM ALUMINUM NITRIDE COATED CUTTER DIAMETER - DECIMAL - UOM IN EB3302V MODEL "
Datasheet
Description
" BALL NOSE TYPE SOLID CARBIDE MATERIAL 2 INCH OVERALL LENGTH 9/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 3/16 INCH SHANK SIZE RIGHT HAND DIRECTION OF CUT 2 FLUTE(S) SPIRAL FLUTE TYPE 5/32 INCH CUTTER DIAMETER 5/32 CUTTER DIAMETER - FRACTIONAL .1562 CUTTER DIAMETER - DECIMAL PRECISION TWIST DRILL[R] BRAND LENGTH SERIES STANDARD NUMBER OF CUTTING ENDS SINGLE CUT MATERIAL CAST IRON, NICKEL, NON FERROUS METAL, STAINLESS STEEL, STEEL, TITANIUM APPLICATION PLUNGING, ROUGHING, PERIPHERAL MILLING, SLOTTING COATING TITANIUM ALUMINUM NITRIDE COATED CUTTER DIAMETER - DECIMAL - UOM IN EB3302V MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Endmill - 002636 - Sandvik AB
Sandviken, Sweden
Endmill
002636
Endmill 002636
" BALL NOSE TYPE SOLID CARBIDE MATERIAL 2 INCH OVERALL LENGTH 9/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 3/16 INCH SHANK SIZE RIGHT HAND DIRECTION OF CUT 2 FLUTE(S) SPIRAL FLUTE TYPE 5/32 INCH CUTTER DIAMETER 5/32 CUTTER DIAMETER - FRACTIONAL .1562 CUTTER DIAMETER - DECIMAL PRECISION TWIST DRILL[R] BRAND LENGTH SERIES STANDARD NUMBER OF CUTTING ENDS SINGLE CUT MATERIAL CAST IRON, NICKEL, NON FERROUS METAL, STAINLESS STEEL, STEEL, TITANIUM APPLICATION PLUNGING, ROUGHING, PERIPHERAL MILLING, SLOTTING COATING TITANIUM ALUMINUM NITRIDE COATED CUTTER DIAMETER - DECIMAL - UOM IN EB3302V MODEL "

"

  • BALL NOSE TYPE
  • SOLID CARBIDE MATERIAL
  • 2 INCH OVERALL LENGTH
  • 9/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 3/16 INCH SHANK SIZE
  • RIGHT HAND DIRECTION OF CUT
  • 2 FLUTE(S)
  • SPIRAL FLUTE TYPE
  • 5/32 INCH CUTTER DIAMETER
  • 5/32 CUTTER DIAMETER - FRACTIONAL
  • .1562 CUTTER DIAMETER - DECIMAL
  • PRECISION TWIST DRILL[R] BRAND
  • LENGTH SERIES STANDARD
  • NUMBER OF CUTTING ENDS SINGLE
  • CUT MATERIAL CAST IRON, NICKEL, NON FERROUS METAL, STAINLESS STEEL, STEEL, TITANIUM
  • APPLICATION PLUNGING, ROUGHING, PERIPHERAL MILLING, SLOTTING
  • COATING TITANIUM ALUMINUM NITRIDE COATED
  • CUTTER DIAMETER - DECIMAL - UOM IN
  • EB3302V MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Sandvik AB
Product Category Milling Cutters
Product Number 002636
Product Name Endmill
Cutter Type Endmill
Geometry Ballnose
Units Fractional
Cutter 0.156 inch (4.0 mm)
Shank 0.188 inch (4.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 316069 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.630 inch (16.0 mm)
OAL 3.50 inch (89 mm)
View Details
Endmill - 002930 - Sandvik AB
Specs
Cutter Type Endmill
Geometry Square
Units Fractional
View Details
Thread Mill, 30° Helical Flute - Metric -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Cutter Type Thread Mill
Cutting Ends Single
Units Fractional
View Details