Sandvik AB Endmill 002930

Description
" SQUARE TYPE SOLID CARBIDE MATERIAL 3 INCH OVERALL LENGTH 1 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/2 INCH SHANK SIZE RIGHT HAND DIRECTION OF CUT 3 FLUTE(S) SPIRAL FLUTE TYPE 1/2 INCH CUTTER DIAMETER 1/2 CUTTER DIAMETER - FRACTIONAL .5 CUTTER DIAMETER - DECIMAL PRECISION TWIST DRILL[R] BRAND LENGTH SERIES STANDARD NUMBER OF CUTTING ENDS SINGLE CUT MATERIAL CAST IRON, NICKEL, STAINLESS STEEL, STEEL, TITANIUM APPLICATION PLUNGING, ROUGHING, PERIPHERAL MILLING, SLOTTING COATING TITANIUM ALUMINUM NITRIDE COATED CUTTER DIAMETER - DECIMAL - UOM IN E3303V MODEL "
Datasheet
Description
" SQUARE TYPE SOLID CARBIDE MATERIAL 3 INCH OVERALL LENGTH 1 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/2 INCH SHANK SIZE RIGHT HAND DIRECTION OF CUT 3 FLUTE(S) SPIRAL FLUTE TYPE 1/2 INCH CUTTER DIAMETER 1/2 CUTTER DIAMETER - FRACTIONAL .5 CUTTER DIAMETER - DECIMAL PRECISION TWIST DRILL[R] BRAND LENGTH SERIES STANDARD NUMBER OF CUTTING ENDS SINGLE CUT MATERIAL CAST IRON, NICKEL, STAINLESS STEEL, STEEL, TITANIUM APPLICATION PLUNGING, ROUGHING, PERIPHERAL MILLING, SLOTTING COATING TITANIUM ALUMINUM NITRIDE COATED CUTTER DIAMETER - DECIMAL - UOM IN E3303V MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Endmill - 002930 - Sandvik AB
Sandviken, Sweden
Endmill
002930
Endmill 002930
" SQUARE TYPE SOLID CARBIDE MATERIAL 3 INCH OVERALL LENGTH 1 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/2 INCH SHANK SIZE RIGHT HAND DIRECTION OF CUT 3 FLUTE(S) SPIRAL FLUTE TYPE 1/2 INCH CUTTER DIAMETER 1/2 CUTTER DIAMETER - FRACTIONAL .5 CUTTER DIAMETER - DECIMAL PRECISION TWIST DRILL[R] BRAND LENGTH SERIES STANDARD NUMBER OF CUTTING ENDS SINGLE CUT MATERIAL CAST IRON, NICKEL, STAINLESS STEEL, STEEL, TITANIUM APPLICATION PLUNGING, ROUGHING, PERIPHERAL MILLING, SLOTTING COATING TITANIUM ALUMINUM NITRIDE COATED CUTTER DIAMETER - DECIMAL - UOM IN E3303V MODEL "

"

  • SQUARE TYPE
  • SOLID CARBIDE MATERIAL
  • 3 INCH OVERALL LENGTH
  • 1 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 1/2 INCH SHANK SIZE
  • RIGHT HAND DIRECTION OF CUT
  • 3 FLUTE(S)
  • SPIRAL FLUTE TYPE
  • 1/2 INCH CUTTER DIAMETER
  • 1/2 CUTTER DIAMETER - FRACTIONAL
  • .5 CUTTER DIAMETER - DECIMAL
  • PRECISION TWIST DRILL[R] BRAND
  • LENGTH SERIES STANDARD
  • NUMBER OF CUTTING ENDS SINGLE
  • CUT MATERIAL CAST IRON, NICKEL, STAINLESS STEEL, STEEL, TITANIUM
  • APPLICATION PLUNGING, ROUGHING, PERIPHERAL MILLING, SLOTTING
  • COATING TITANIUM ALUMINUM NITRIDE COATED
  • CUTTER DIAMETER - DECIMAL - UOM IN
  • E3303V MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Sandvik AB
Product Category Milling Cutters
Product Number 002930
Product Name Endmill
Cutter Type Endmill
Geometry Square
Units Fractional
Cutter 0.500 inch (12.7 mm)
Shank 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 2705596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.236 inch (6.0 mm)
OAL 2.36 inch (60 mm)
View Details
Laminate Trimming Bits, 25º Bevel Trimmer - 4 Flute - 733129-4A - Makita USA, Inc.
Specs
Cutter Type Laminate Trimming Bits: 25º Bevel Trimmer - 4 Flute
View Details
Endmill - 004410 - Sandvik AB
Specs
Cutter Type Endmill
Geometry Ballnose
Units Metric
View Details
Thread Mill, 15° Helical Flute - Metric -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Cutter Type Thread Mill
Cutting Ends Single
Units Fractional; Metric
View Details