SCT - Scientific Cutting Tools, Inc. Thread Mill, 30° Helical Flute - Metric

Description
The 30° helical flute thread mills will cut internal and external threads. The helical flute distributes side cutting pressure.
Datasheet
Description
The 30° helical flute thread mills will cut internal and external threads. The helical flute distributes side cutting pressure.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thread Mill, 30° Helical Flute - Metric -  - SCT - Scientific Cutting Tools, Inc.
Simi Valley, CA, USA
Thread Mill, 30° Helical Flute - Metric
Thread Mill, 30° Helical Flute - Metric
The 30° helical flute thread mills will cut internal and external threads. The helical flute distributes side cutting pressure.

The 30° helical flute thread mills will cut internal and external threads. The helical flute distributes side cutting pressure.

Supplier's Site Datasheet

Technical Specifications

  SCT - Scientific Cutting Tools, Inc.
Product Category Milling Cutters
Product Name Thread Mill, 30° Helical Flute - Metric
Cutter Type Thread Mill
Cutting Ends Single
Units Fractional
Cutter 0.170 to 0.450 inch (4.3 to 11.4 mm)
Shank 0.250 to 0.500 inch (6.3 to 12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 8903632 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.059 inch (1.5 mm)
Shank 0.125 inch (3.2 mm)
View Details
Straight & Groove Forming Bits, Straight - Single Flute - 733002-5A - Makita USA, Inc.
Specs
Cutter Type Straight & Groove Forming Bits: Straight - Single Flute
View Details
Series 1200 2-Flute Carbide End Mill - 12018BT - Cutting Edge Technologies, Inc.
Specs
Cutter Type Endmill
Geometry Ballnose
Cutting Ends Single
View Details
Long Range Back Draft Cutters - LRBD-31-2.5-S - Precision Components
Specs
OAL 5.50 inch (140 mm)
Edges Inserts
View Details