Samsung Electro-Mechanics Resistor Networks, Arrays RF062PJ150CS

Description
15 Ohm ±5% 31mW Power Per Element Isolated 2 Resistor Network/Array ±250ppm/°C 0302 (0805 Metric), Long Side Terminals
Request a Quote Datasheet
Description
15 Ohm ±5% 31mW Power Per Element Isolated 2 Resistor Network/Array ±250ppm/°C 0302 (0805 Metric), Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 1276-6020-2-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
1276-6020-2-ND
Resistor Networks, Arrays 1276-6020-2-ND
15 Ohm ±5% 31mW Power Per Element Isolated 2 Resistor Network/Array ±250ppm/°C 0302 (0805 Metric), Long Side Terminals

15 Ohm ±5% 31mW Power Per Element Isolated 2 Resistor Network/Array ±250ppm/°C 0302 (0805 Metric), Long Side Terminals

Buy Now Datasheet
Resistor, 2512, 34Ohm, 1W, ±100Ppm, ±1% Samsung Electro-Mechanics - 83AH3624 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2512, 34Ohm, 1W, ±100Ppm, ±1% Samsung Electro-Mechanics
83AH3624
Resistor, 2512, 34Ohm, 1W, ±100Ppm, ±1% Samsung Electro-Mechanics 83AH3624
Resistor, 2512, 34ohm, 1W, ±100ppm, ±1%

Resistor, 2512, 34ohm, 1W, ±100ppm, ±1%

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1276-6020-2-ND 83AH3624
Product Name Resistor Networks, Arrays Resistor, 2512, 34Ohm, 1W, ±100Ppm, ±1% Samsung Electro-Mechanics
Configuration Chip Array Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0302 2512
Resistance Range 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.6 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C3R3J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details