Samsung Electro-Mechanics Power Inductors

Description
Power inductors are used for the purpose of smoothing in PM (Power Management) ICs and DC-DC converters that require high-rated current and low RDC (Resistance). SEMCO owns a product lineup of low-current multilayer-type inductors, high-current/high-ef ficiency HEPI (High Efficiency Power Inductors) and high current/high capacity winding-type inductors. General Features Use of metal composite that has less power consumption Magnetically shielded structure Free of all RoHS-regulated substances Monolithic structure for high reliability Application Smartphones DC-DC converters for DSC, DVC, PDA, and others Why Samsung Classification of Power Inductors Depending on the body materials, power inductors are divided into ferrite inductors and metal composite inductors. The metal composite inductors are high in rated current and superb in efficiency. Characteristics of Metal Magnet Thin Film Type Materials with lower core loss and internal electrodes (coils) with a higher A/R ratio are used. These products show high-efficiency characteristics and have very high characteristics of rated current (DC-bias) compared with multilayer-type products. [ Metal Composite Power Inductor : CIGT Series(Thin Film Type) ] Characteristics of Metal Magnet Winding Type Metal magnet winding-type inductors have high-efficiency and high-current (DC-bias) characteristics due to their optimal body material composition and coil. These inductors are recognized for their high capacity (4.7 μH). Superb Efficiency Characteristics If the power inductor efficiency is low, battery consumption increases. Efficiency test results show that power inductors are superior to ferrite winding-type inductors in terms of efficiency. Samsung has continuously developed and launched metal magnet power inductors with improved efficiency. 0806 HM 0603 UM Size(mm) 0806(2016) 0603(1608) Height 1.0mm 1.0mm L(nominal) 0.24 uH 0.24 uH DC Resistance Typ 17mΩ 28mΩ Rated Current △L=30% Typ 5.3A 3.8A Rated Current △T=40℃ Typ 4.5A 3.3A Switching - 3~9.6MHz Remark MP Sample Available Sectional View Winding Type Winding-type inductors are made by winding coils in “α” shape and the surrounding magnet around them. Thin Film Type Thin film–type inductors are made by plating coils on substrates and surrounding them with magnets. Multilayer Type Multilayer-type inductors are made by printing electrodes on magnet sheets and stacking the layers of magnet sheets. Magnet sheet covers are placed on the top and bottom
Description
Power inductors are used for the purpose of smoothing in PM (Power Management) ICs and DC-DC converters that require high-rated current and low RDC (Resistance). SEMCO owns a product lineup of low-current multilayer-type inductors, high-current/high-ef ficiency HEPI (High Efficiency Power Inductors) and high current/high capacity winding-type inductors. General Features Use of metal composite that has less power consumption Magnetically shielded structure Free of all RoHS-regulated substances Monolithic structure for high reliability Application Smartphones DC-DC converters for DSC, DVC, PDA, and others Why Samsung Classification of Power Inductors Depending on the body materials, power inductors are divided into ferrite inductors and metal composite inductors. The metal composite inductors are high in rated current and superb in efficiency. Characteristics of Metal Magnet Thin Film Type Materials with lower core loss and internal electrodes (coils) with a higher A/R ratio are used. These products show high-efficiency characteristics and have very high characteristics of rated current (DC-bias) compared with multilayer-type products. [ Metal Composite Power Inductor : CIGT Series(Thin Film Type) ] Characteristics of Metal Magnet Winding Type Metal magnet winding-type inductors have high-efficiency and high-current (DC-bias) characteristics due to their optimal body material composition and coil. These inductors are recognized for their high capacity (4.7 μH). Superb Efficiency Characteristics If the power inductor efficiency is low, battery consumption increases. Efficiency test results show that power inductors are superior to ferrite winding-type inductors in terms of efficiency. Samsung has continuously developed and launched metal magnet power inductors with improved efficiency. 0806 HM 0603 UM Size(mm) 0806(2016) 0603(1608) Height 1.0mm 1.0mm L(nominal) 0.24 uH 0.24 uH DC Resistance Typ 17mΩ 28mΩ Rated Current △L=30% Typ 5.3A 3.8A Rated Current △T=40℃ Typ 4.5A 3.3A Switching - 3~9.6MHz Remark MP Sample Available Sectional View Winding Type Winding-type inductors are made by winding coils in “α” shape and the surrounding magnet around them. Thin Film Type Thin film–type inductors are made by plating coils on substrates and surrounding them with magnets. Multilayer Type Multilayer-type inductors are made by printing electrodes on magnet sheets and stacking the layers of magnet sheets. Magnet sheet covers are placed on the top and bottom

Suppliers

Company
Product
Description
Supplier Links
Power Inductors -  - Samsung Electro-Mechanics
Paldal-gu Suwon-si, Gyeonggi-do, Korea
Power Inductors
Power Inductors
Power inductors are used for the purpose of smoothing in PM (Power Management) ICs and DC-DC converters that require high-rated current and low RDC (Resistance). SEMCO owns a product lineup of low-current multilayer-type inductors, high-current/high-ef ficiency HEPI (High Efficiency Power Inductors) and high current/high capacity winding-type inductors. General Features Use of metal composite that has less power consumption Magnetically shielded structure Free of all RoHS-regulated substances Monolithic structure for high reliability Application Smartphones DC-DC converters for DSC, DVC, PDA, and others Why Samsung Classification of Power Inductors Depending on the body materials, power inductors are divided into ferrite inductors and metal composite inductors. The metal composite inductors are high in rated current and superb in efficiency. Characteristics of Metal Magnet Thin Film Type Materials with lower core loss and internal electrodes (coils) with a higher A/R ratio are used. These products show high-efficiency characteristics and have very high characteristics of rated current (DC-bias) compared with multilayer-type products. [ Metal Composite Power Inductor : CIGT Series(Thin Film Type) ] Characteristics of Metal Magnet Winding Type Metal magnet winding-type inductors have high-efficiency and high-current (DC-bias) characteristics due to their optimal body material composition and coil. These inductors are recognized for their high capacity (4.7 μH). Superb Efficiency Characteristics If the power inductor efficiency is low, battery consumption increases. Efficiency test results show that power inductors are superior to ferrite winding-type inductors in terms of efficiency. Samsung has continuously developed and launched metal magnet power inductors with improved efficiency. 0806 HM 0603 UM Size(mm) 0806(2016) 0603(1608) Height 1.0mm 1.0mm L(nominal) 0.24 uH 0.24 uH DC Resistance Typ 17mΩ 28mΩ Rated Current △L=30% Typ 5.3A 3.8A Rated Current △T=40℃ Typ 4.5A 3.3A Switching - 3~9.6MHz Remark MP Sample Available Sectional View Winding Type Winding-type inductors are made by winding coils in “α” shape and the surrounding magnet around them. Thin Film Type Thin film–type inductors are made by plating coils on substrates and surrounding them with magnets. Multilayer Type Multilayer-type inductors are made by printing electrodes on magnet sheets and stacking the layers of magnet sheets. Magnet sheet covers are placed on the top and bottom

Power inductors are used for the purpose of smoothing in PM (Power Management) ICs and DC-DC converters that require high-rated current and low RDC (Resistance).

SEMCO owns a product lineup of low-current multilayer-type inductors, high-current/high-efficiency HEPI (High Efficiency Power Inductors) and high current/high capacity winding-type inductors.

General Features

  • Use of metal composite that has less power consumption
  • Magnetically shielded structure
  • Free of all RoHS-regulated substances
  • Monolithic structure for high reliability

Application

  • Smartphones
  • DC-DC converters for DSC, DVC, PDA, and others

Why Samsung

Classification of Power Inductors

Depending on the body materials, power inductors are divided into ferrite inductors and metal composite inductors. The metal composite inductors are high in rated current and superb in efficiency.

Characteristics of Metal Magnet Thin Film Type

Materials with lower core loss and internal electrodes (coils) with a higher A/R ratio are used. These products show high-efficiency characteristics and have very high characteristics of rated current (DC-bias) compared with multilayer-type products.

[ Metal Composite Power Inductor : CIGT Series(Thin Film Type) ]

Characteristics of Metal Magnet Winding Type

Metal magnet winding-type inductors have high-efficiency and high-current (DC-bias) characteristics due to their optimal body material composition and coil. These inductors are recognized for their high capacity (4.7 μH).

Superb Efficiency Characteristics

If the power inductor efficiency is low, battery consumption increases. Efficiency test results show that power inductors are superior to ferrite winding-type inductors in terms of efficiency. Samsung has continuously developed and launched metal magnet power inductors with improved efficiency.

0806 HM0603 UM
Size(mm)0806(2016)0603(1608)
Height1.0mm1.0mm
L(nominal)0.24 uH0.24 uH
DC Resistance Typ17mΩ28mΩ
Rated Current
△L=30% Typ
5.3A3.8A
Rated Current
△T=40℃ Typ
4.5A3.3A
Switching-3~9.6MHz
RemarkMPSample Available

Sectional View

Winding Type

Winding-type inductors are made by winding coils in “α” shape and the surrounding magnet around them.

Thin Film Type

Thin film–type inductors are made by plating coils on substrates and surrounding them with magnets.

Multilayer Type

Multilayer-type inductors are made by printing electrodes on magnet sheets and stacking the layers of magnet sheets. Magnet sheet covers are placed on the top and bottom

Supplier's Site

Technical Specifications

  Samsung Electro-Mechanics
Product Category Inductors, Coils, and Chokes
Product Name Power Inductors
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Application Power Choke
Inductance Range 0.2400 microH
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-5734-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details