Samsung Electro-Mechanics Fixed Inductors CIGW252010GL2R2MNE

Description
2.2µH Unshielded Wirewound Inductor 2.2A 93mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
2.2µH Unshielded Wirewound Inductor 2.2A 93mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1276-6933-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1276-6933-6-ND
Fixed Inductors 1276-6933-6-ND
2.2µH Unshielded Wirewound Inductor 2.2A 93mOhm Max 1008 (2520 Metric)

2.2µH Unshielded Wirewound Inductor 2.2A 93mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 1276-6933-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1276-6933-2-ND
Fixed Inductors 1276-6933-2-ND
2.2µH Unshielded Wirewound Inductor 2.2A 93mOhm Max 1008 (2520 Metric)

2.2µH Unshielded Wirewound Inductor 2.2A 93mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 1276-6933-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1276-6933-1-ND
Fixed Inductors 1276-6933-1-ND
2.2µH Unshielded Wirewound Inductor 2.2A 93mOhm Max 1008 (2520 Metric)

2.2µH Unshielded Wirewound Inductor 2.2A 93mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
SMD 2.2UH 2.2A 93MOHM Inductor and Choke - 71-CIGW252010GL2R2MNE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 2.2A 93MOHM Inductor and Choke
71-CIGW252010GL2R2MNE
SMD 2.2UH 2.2A 93MOHM Inductor and Choke 71-CIGW252010GL2R2MNE
FIXED IND 2.2UH 2.2A 93MOHM SMD Product overview: CIGW252010GL2R2MNE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.2A, 93MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.2A, 93MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIGW252010GL2R2MN E can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 2.2A 93MOHM SMD Product overview: CIGW252010GL2R2MNE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.2A, 93MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.2A, 93MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIGW252010GL2R2MNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - CIGW252010GL2R2MNE - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CIGW252010GL2R2MNE
Fixed Inductors CIGW252010GL2R2MNE
FIXED IND 2.2UH 2.2A 93MOHM SMD

FIXED IND 2.2UH 2.2A 93MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1276-6933-6-ND 71-CIGW252010GL2R2MNE CIGW252010GL2R2MNE
Product Name Fixed Inductors SMD 2.2UH 2.2A 93MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Metal Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176639-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers
Fixed Inductors - KQ1008TE10NK - 1067834-KQ1008TE10NK - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0100 microH
Inductance Tolerance 10 (+/- %)
View Details
Common Mode Chokes - 486-DKFP-E21E-0133-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - RC-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details