Samsung Electro-Mechanics Fixed Inductors - CIGT201610EHR47MNE CIGT201610EHR47MNE

Description
Manufacturer: Samsung Win Source Part Number: 844015-CIGT201610EHR 47MNE Series: CIGT Features: 470 nH Inductor 4.8 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 1276-6902-6, 1276-6902-2, 1276-6902-1
Request a Quote Datasheet
Description
Manufacturer: Samsung Win Source Part Number: 844015-CIGT201610EHR 47MNE Series: CIGT Features: 470 nH Inductor 4.8 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 1276-6902-6, 1276-6902-2, 1276-6902-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - CIGT201610EHR47MNE
844015-CIGT201610EHR47MNE
Fixed Inductors - CIGT201610EHR47MNE 844015-CIGT201610EHR47MNE
Manufacturer: Samsung Win Source Part Number: 844015-CIGT201610EHR 47MNE Series: CIGT Features: 470 nH Inductor 4.8 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 1276-6902-6, 1276-6902-2, 1276-6902-1

Manufacturer: Samsung
Win Source Part Number: 844015-CIGT201610EHR47MNE
Series: CIGT
Features: 470 nH Inductor 4.8 A
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 1276-6902-6, 1276-6902-2, 1276-6902-1

Buy Now Datasheet
SMD 4.8A 22MOHM Inductor and Choke - 71-CIGT201610EHR47MNE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.8A 22MOHM Inductor and Choke
71-CIGT201610EHR47MNE
SMD 4.8A 22MOHM Inductor and Choke 71-CIGT201610EHR47MNE
FIXED IND 470NH 4.8A 22MOHM SMD Product overview: CIGT201610EHR47MNE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.8A, 22MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.8A, 22MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIGT201610EHR47MN E can be used for catalog matching and distributor lookup.

FIXED IND 470NH 4.8A 22MOHM SMD Product overview: CIGT201610EHR47MNE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.8A, 22MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.8A, 22MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIGT201610EHR47MNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 1276-6902-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1276-6902-2-ND
Fixed Inductors 1276-6902-2-ND
470nH Unshielded Thin Film Inductor 4.8A 22mOhm Max 0806 (2016 Metric)

470nH Unshielded Thin Film Inductor 4.8A 22mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 1276-6902-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1276-6902-1-ND
Fixed Inductors 1276-6902-1-ND
470nH Unshielded Thin Film Inductor 4.8A 22mOhm Max 0806 (2016 Metric)

470nH Unshielded Thin Film Inductor 4.8A 22mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 1276-6902-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1276-6902-6-ND
Fixed Inductors 1276-6902-6-ND
470nH Unshielded Thin Film Inductor 4.8A 22mOhm Max 0806 (2016 Metric)

470nH Unshielded Thin Film Inductor 4.8A 22mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - CIGT201610EHR47MNE - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CIGT201610EHR47MNE
Fixed Inductors CIGT201610EHR47MNE
FIXED IND 470NH 4.8A 22MOHM SMD

FIXED IND 470NH 4.8A 22MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 844015-CIGT201610EHR47MNE 71-CIGT201610EHR47MNE 1276-6902-2-ND CIGT201610EHR47MNE
Product Name Fixed Inductors - CIGT201610EHR47MNE SMD 4.8A 22MOHM Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Thin Film Thin Film
Core Material Metal Thin Film Metal Composite
Inductance Range 0.4700 microH 0.4700 microH
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2176075-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 4.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Fixed Inductors - KQT0402TTD47NH - 984258-KQT0402TTD47NH - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details
Compensated High Current Choke, 1-phase - DKIH-1 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 150 to 6900 microH
View Details
AX97 Series SMD Power Shielded Inductors - AX97-101R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0300 ohms
View Details
2 suppliers