Samsung Electro-Mechanics Fixed Inductors CIG22L2R2MNE

Description
2.2µH Shielded Multilayer Inductor 1.3A 80mOhm 1008 (2520 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Multilayer Inductor 1.3A 80mOhm 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1276-6211-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1276-6211-2-ND
Fixed Inductors 1276-6211-2-ND
2.2µH Shielded Multilayer Inductor 1.3A 80mOhm 1008 (2520 Metric)

2.2µH Shielded Multilayer Inductor 1.3A 80mOhm 1008 (2520 Metric)

Buy Now Datasheet
SMD 2.2UH 1.3A 80 MOHM Inductor and Choke - 71-CIG22L2R2MNE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 1.3A 80 MOHM Inductor and Choke
71-CIG22L2R2MNE
SMD 2.2UH 1.3A 80 MOHM Inductor and Choke 71-CIG22L2R2MNE
FIXED IND 2.2UH 1.3A 80 MOHM SMD Product overview: CIG22L2R2MNE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.3A, 80 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.3A, 80 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIG22L2R2MNE can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 1.3A 80 MOHM SMD Product overview: CIG22L2R2MNE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.3A, 80 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.3A, 80 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIG22L2R2MNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - CIG22L2R2MNE - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CIG22L2R2MNE
Fixed Inductors CIG22L2R2MNE
FIXED IND 2.2UH 1.3A 80 MOHM SMD

FIXED IND 2.2UH 1.3A 80 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1276-6211-2-ND 71-CIG22L2R2MNE CIG22L2R2MNE
Product Name Fixed Inductors SMD 2.2UH 1.3A 80 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 2-1624094-2 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 0.2200 microH
View Details
3 suppliers
Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Common Mode Chokes - 486-DKFP-D21D-034K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Smoothing Filter Chokes - C-8X - Triad Magnetics
Specs
Inductance Range 7.00E6 microH
Rated DC Current 57 milliamps
DCR 240 ohms
View Details
2 suppliers