CertainTeed Corporation Duct Wrap Insulation WideWrap

Description
5' Duct Wrap to Accommodate Larger Ducts and Cleaner Installs CertainTeed WideWrap Duct Wrap Insulation offers the same unparalleled thermal properties and qualities as SoftTouch Duct Wrap, but is available in 5' widths, allowing for less labor, less waste, and a cleaner installed appearance. WideWrap Duct Wrap products are used to insulate rectagular and round heating, ventilating, and air conditioning ductwork. This blanket-type insulation is composed of glass fibers bonded together with a thermosetting resin. It’s available unfaced or with an FSK vapor retarder facing. On faced products, a taping tab is provided on one edge for ease of installation. FEATURES AND BENEFITS Lower Energy Usage: Duct wrap products provide thermal efficiency that reduces unwanted heat loss or gain from equipment and ductwork. This means a likely savings of energy and improved system performance. Condensation Control: When properly installed in the correct thickness, duct wrap virtually eliminates condensation problems on cold duct surfaces. SoftTouch: Our duct wrap products are now made with SoftTouch for a softer, less itchy product. Only product available in 5' width to accommodate larger ducts Duct Wrap may be used to insulate most heating, ventilating and air conditioning ductwork at temperatures from 35°F to 250°F (1.7°C to 121°C) for faced duct wrap, and from 35°F to 350°F (1.7°C to 177°C) for unfaced duct wrap. The FSK facing has a 0.02 perm rating. COMPLIANCES Duct wrap products meet the requirements of the following current specifications and standards: Material Specifications ASTM C 1290, ASTM C 553. The FSK facing meets the requirements of ASTM C 1136, Type II. Fire Safety Standards NFPA 90A, NFPA 90B Model Building Code ICC GREENGUARD® Children & Schools
Description
5' Duct Wrap to Accommodate Larger Ducts and Cleaner Installs CertainTeed WideWrap Duct Wrap Insulation offers the same unparalleled thermal properties and qualities as SoftTouch Duct Wrap, but is available in 5' widths, allowing for less labor, less waste, and a cleaner installed appearance. WideWrap Duct Wrap products are used to insulate rectagular and round heating, ventilating, and air conditioning ductwork. This blanket-type insulation is composed of glass fibers bonded together with a thermosetting resin. It’s available unfaced or with an FSK vapor retarder facing. On faced products, a taping tab is provided on one edge for ease of installation. FEATURES AND BENEFITS Lower Energy Usage: Duct wrap products provide thermal efficiency that reduces unwanted heat loss or gain from equipment and ductwork. This means a likely savings of energy and improved system performance. Condensation Control: When properly installed in the correct thickness, duct wrap virtually eliminates condensation problems on cold duct surfaces. SoftTouch: Our duct wrap products are now made with SoftTouch for a softer, less itchy product. Only product available in 5' width to accommodate larger ducts Duct Wrap may be used to insulate most heating, ventilating and air conditioning ductwork at temperatures from 35°F to 250°F (1.7°C to 121°C) for faced duct wrap, and from 35°F to 350°F (1.7°C to 177°C) for unfaced duct wrap. The FSK facing has a 0.02 perm rating. COMPLIANCES Duct wrap products meet the requirements of the following current specifications and standards: Material Specifications ASTM C 1290, ASTM C 553. The FSK facing meets the requirements of ASTM C 1136, Type II. Fire Safety Standards NFPA 90A, NFPA 90B Model Building Code ICC GREENGUARD® Children & Schools

Suppliers

Company
Product
Description
Supplier Links
Duct Wrap Insulation - WideWrap - CertainTeed Corporation
Valley Forge, PA, USA
Duct Wrap Insulation
WideWrap
Duct Wrap Insulation WideWrap
5' Duct Wrap to Accommodate Larger Ducts and Cleaner Installs CertainTeed WideWrap Duct Wrap Insulation offers the same unparalleled thermal properties and qualities as SoftTouch Duct Wrap, but is available in 5' widths, allowing for less labor, less waste, and a cleaner installed appearance. WideWrap Duct Wrap products are used to insulate rectagular and round heating, ventilating, and air conditioning ductwork. This blanket-type insulation is composed of glass fibers bonded together with a thermosetting resin. It’s available unfaced or with an FSK vapor retarder facing. On faced products, a taping tab is provided on one edge for ease of installation. FEATURES AND BENEFITS Lower Energy Usage: Duct wrap products provide thermal efficiency that reduces unwanted heat loss or gain from equipment and ductwork. This means a likely savings of energy and improved system performance. Condensation Control: When properly installed in the correct thickness, duct wrap virtually eliminates condensation problems on cold duct surfaces. SoftTouch: Our duct wrap products are now made with SoftTouch for a softer, less itchy product. Only product available in 5' width to accommodate larger ducts Duct Wrap may be used to insulate most heating, ventilating and air conditioning ductwork at temperatures from 35°F to 250°F (1.7°C to 121°C) for faced duct wrap, and from 35°F to 350°F (1.7°C to 177°C) for unfaced duct wrap. The FSK facing has a 0.02 perm rating. COMPLIANCES Duct wrap products meet the requirements of the following current specifications and standards: Material Specifications ASTM C 1290, ASTM C 553. The FSK facing meets the requirements of ASTM C 1136, Type II. Fire Safety Standards NFPA 90A, NFPA 90B Model Building Code ICC GREENGUARD® Children & Schools

5' Duct Wrap to Accommodate Larger Ducts and Cleaner Installs

CertainTeed WideWrap Duct Wrap Insulation offers the same unparalleled thermal properties and qualities as SoftTouch Duct Wrap, but is available in 5' widths, allowing for less labor, less waste, and a cleaner installed appearance.

WideWrap Duct Wrap products are used to insulate rectagular and round heating, ventilating, and air conditioning ductwork.

This blanket-type insulation is composed of glass fibers bonded together with a thermosetting resin. It’s available unfaced or with an FSK vapor retarder facing. On faced products, a taping tab is provided on one edge for ease of installation.

FEATURES AND BENEFITS

  • Lower Energy Usage: Duct wrap products provide thermal efficiency that reduces unwanted heat loss or gain from equipment and ductwork. This means a likely savings of energy and improved system performance.
  • Condensation Control: When properly installed in the correct thickness, duct wrap virtually eliminates condensation problems on cold duct surfaces.
  • SoftTouch: Our duct wrap products are now made with SoftTouch for a softer, less itchy product.
  • Only product available in 5' width to accommodate larger ducts

Duct Wrap may be used to insulate most heating, ventilating and air conditioning ductwork at temperatures from 35°F to 250°F (1.7°C to 121°C) for faced duct wrap, and from 35°F to 350°F (1.7°C to 177°C) for unfaced duct wrap. The FSK facing has a 0.02 perm rating.

COMPLIANCES
Duct wrap products meet the requirements of the following current specifications and standards:

  • Material Specifications ASTM C 1290, ASTM C 553. The FSK facing meets the requirements of ASTM C 1136, Type II.
  • Fire Safety Standards NFPA 90A, NFPA 90B Model Building Code ICC
  • GREENGUARD® Children & Schools
Supplier's Site

Technical Specifications

  CertainTeed Corporation
Product Category Fabric and Fiber Insulation
Product Number WideWrap
Product Name Duct Wrap Insulation
Type Thermal Insulation; Sleeving or Wraps
Unlock Full Specs
to access all available technical data

Similar Products

Commercial Grade Fiberglass Paper - CERMEX® PR1000-C - Mid-Mountain Materials, Inc.
Specs
Type Thermal Insulation; Industrial Fabric; Nonwoven
Material EGlass; Fiberglass
Applications Fire; Gasket, Insulation
View Details
Tetraglas-T® - Wire Inserted Tacky Cloth - Darco Southern, Inc.
Specs
Type Thermal Insulation; Industrial Fabric; Gasket Cloth
Material Fiberglass; Metal
Applications OEM; Gasket Cloth (Boiler Industry)
View Details
Resin, Glass Fabric Substrates - MC507U - Norplex-Micarta
Specs
Type Thermal Insulation
Applications Heating Appliance Insulation, Bearing
Performance Features UL
View Details
OEM Acoustical Board -  - CertainTeed Corporation
CertainTeed Corporation
Specs
Type Thermal Insulation; Rigid Board
Material Fiberglass
Thickness 0.7500 to 4.0000 inch (19.05 to 102 mm)
View Details