CertainTeed Corporation Tabless Kraft-Faced Insulation Batts SpeedyR™

Description
This product is intended for use in either residential or commercial construction as thermal insulation in walls. These batts are designed for use in standard width wood framed construction where a vapor retarder is needed. The batts have a kraft facing without flanges and can be friction-fit between wall studs for non-exposed applications. BENEFITS Installing this product will save time and improve productivity by reducing field labor. Stapling is not required because the fiber glass fills the entire cavity. In addition to its thermal properties, this product also provides excellent acoustical performance. R-VALUE R 13 19 21 THICKNESS in. 3 1/2 6 1/4 5 1/2 WIDTH/ LENGTH in. 15 1/4x93, 15 1/4x105 15 1/4x93, 15 1/4x105 15 1/4x93, 15 1/4x105
Datasheet
Description
This product is intended for use in either residential or commercial construction as thermal insulation in walls. These batts are designed for use in standard width wood framed construction where a vapor retarder is needed. The batts have a kraft facing without flanges and can be friction-fit between wall studs for non-exposed applications. BENEFITS Installing this product will save time and improve productivity by reducing field labor. Stapling is not required because the fiber glass fills the entire cavity. In addition to its thermal properties, this product also provides excellent acoustical performance. R-VALUE R 13 19 21 THICKNESS in. 3 1/2 6 1/4 5 1/2 WIDTH/ LENGTH in. 15 1/4x93, 15 1/4x105 15 1/4x93, 15 1/4x105 15 1/4x93, 15 1/4x105
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tabless Kraft-Faced Insulation Batts - SpeedyR™ - CertainTeed Corporation
Valley Forge, PA, USA
Tabless Kraft-Faced Insulation Batts
SpeedyR™
Tabless Kraft-Faced Insulation Batts SpeedyR™
This product is intended for use in either residential or commercial construction as thermal insulation in walls. These batts are designed for use in standard width wood framed construction where a vapor retarder is needed. The batts have a kraft facing without flanges and can be friction-fit between wall studs for non-exposed applications. BENEFITS Installing this product will save time and improve productivity by reducing field labor. Stapling is not required because the fiber glass fills the entire cavity. In addition to its thermal properties, this product also provides excellent acoustical performance. R-VALUE R 13 19 21 THICKNESS in. 3 1/2 6 1/4 5 1/2 WIDTH/ LENGTH in. 15 1/4x93, 15 1/4x105 15 1/4x93, 15 1/4x105 15 1/4x93, 15 1/4x105

This product is intended for use in either residential or commercial construction as thermal insulation in walls. These batts are designed for use in standard width wood framed construction where a vapor retarder is needed. The batts have a kraft facing without flanges and can be friction-fit between wall studs for non-exposed applications.
BENEFITS

Installing this product will save time and improve productivity by reducing field labor. Stapling is not required because the fiber glass fills the entire cavity. In addition to its thermal properties, this product also provides excellent acoustical performance.

R-VALUER131921
THICKNESSin.3 1/26 1/45 1/2
WIDTH/
LENGTH
in.15 1/4x93,
15 1/4x105
15 1/4x93,
15 1/4x105
15 1/4x93,
15 1/4x105
Supplier's Site Datasheet

Technical Specifications

  CertainTeed Corporation
Product Category Fabric and Fiber Insulation
Product Number SpeedyR™
Product Name Tabless Kraft-Faced Insulation Batts
Type Thermal Insulation; Blanket or Batt
Unlock Full Specs
to access all available technical data

Similar Products

Silicone/Refractory Coated Fabrics and Textiles - ARMATEX® SQ - Mid-Mountain Materials, Inc.
Specs
Type Thermal Insulation; Industrial Fabric
Material Fiberglass
Applications Fire
View Details
Duct Wrap Insulation (fiber glass) - Microlite® Standard - Johns Manville Corp.
Specs
Type Thermal Insulation; Acoustic Insulation; Blanket or Batt
Material Fiberglass
Applications Architectural or Construction; HVAC
View Details
Marine Duct Wrap - Ductwrap - CertainTeed Corporation
CertainTeed Corporation
Specs
Type Thermal Insulation; Sleeving or Wraps
Material Fiberglass
Thickness 1.0000 to 4.0000 inch (25.4 to 102 mm)
View Details
Alumina Moldable Sleeveing Type RS-MS - MS84 - ZIRCAR Refractory Composites, Inc.
ZIRCAR Refractory Composites, Inc.
Specs
Type Thermal Insulation; Industrial Fabric; Woven; Sleeving or Wraps
Material Alumina; Ceramic
Applications Fire; HVAC
View Details