Saint-Gobain Coating Solutions Chrome Oxide Rods for Thermal Spraying Rokide® C

Description
Rokide® C flame spray rods are designed to deliver excellent abrasion and corrosion resistance along with protection against mechanical friction. Rokide® C rods produce a hard, dense coating that resists wear caused by abrasion, particle erosion and cavitation. Coating Properties Good resistance to mechanical friction Very good abrasion resistance Available Rod Sizes 989100198000–3/16” diameter x 24” long (4.75 mm x 610 mm) 9100208001–1/4” diameter x 24” long (6.35 mm x 610 mm) Saint-Gobain Coatings Solutions offers a line of aluminum oxide-based Rokide® thermal spray rods that impart extremely hard, corrosion resistant coatings for protection against mechanical wear & chemical attack.
Datasheet
Description
Rokide® C flame spray rods are designed to deliver excellent abrasion and corrosion resistance along with protection against mechanical friction. Rokide® C rods produce a hard, dense coating that resists wear caused by abrasion, particle erosion and cavitation. Coating Properties Good resistance to mechanical friction Very good abrasion resistance Available Rod Sizes 989100198000–3/16” diameter x 24” long (4.75 mm x 610 mm) 9100208001–1/4” diameter x 24” long (6.35 mm x 610 mm) Saint-Gobain Coatings Solutions offers a line of aluminum oxide-based Rokide® thermal spray rods that impart extremely hard, corrosion resistant coatings for protection against mechanical wear & chemical attack.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chrome Oxide Rods for Thermal Spraying - Rokide® C - Saint-Gobain Coating Solutions
Worcester, MA, USA
Chrome Oxide Rods for Thermal Spraying
Rokide® C
Chrome Oxide Rods for Thermal Spraying Rokide® C
Rokide® C flame spray rods are designed to deliver excellent abrasion and corrosion resistance along with protection against mechanical friction. Rokide® C rods produce a hard, dense coating that resists wear caused by abrasion, particle erosion and cavitation. Coating Properties Good resistance to mechanical friction Very good abrasion resistance Available Rod Sizes 989100198000–3/16” diameter x 24” long (4.75 mm x 610 mm) 9100208001–1/4” diameter x 24” long (6.35 mm x 610 mm) Saint-Gobain Coatings Solutions offers a line of aluminum oxide-based Rokide® thermal spray rods that impart extremely hard, corrosion resistant coatings for protection against mechanical wear & chemical attack.

Rokide® C flame spray rods are designed to deliver excellent abrasion and corrosion resistance along with protection against mechanical friction. Rokide® C rods produce a hard, dense coating that resists wear caused by abrasion, particle erosion and cavitation.

Coating Properties

  • Good resistance to mechanical friction
  • Very good abrasion resistance

Available Rod Sizes

  • 989100198000–3/16” diameter x 24” long (4.75 mm x 610 mm)
  • 9100208001–1/4” diameter x 24” long (6.35 mm x 610 mm)

Saint-Gobain Coatings Solutions offers a line of aluminum oxide-based Rokide® thermal spray rods that impart extremely hard, corrosion resistant coatings for protection against mechanical wear & chemical attack.

Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Coating Solutions
Product Category Thermal Spray Coatings
Product Number Rokide® C
Product Name Chrome Oxide Rods for Thermal Spraying
Spray Technology Rod Flame Spray / Rokide®
Unlock Full Specs
to access all available technical data

Similar Products

Flexicords - Mullite - Saint-Gobain Innovative Materials
Saint-Gobain Innovative Materials
Specs
Spray Technology Wire Flame Spray
Rod / Wire Diameter 4.75 mm (0.1870 inch)
Material Type Mullite
View Details
Aluminum Oxide Thermal Spray Powder - #190 - Saint-Gobain Coating Solutions
Saint-Gobain Coating Solutions
Specs
Spray Technology Powder Flame Spray
Material Type Ceramic; Alumina; Aluminum Oxide
View Details
Excalibur® Fluoropolymer Coating System -  - Whitford Corporation
Specs
Spray Technology Conventional Air Spray, High Volume Low Pressure, Electrostatic, Tumble Spray
Material Type Ferrous / Iron Based; Stainless
View Details
Aluminum Oxide - #110 - Saint-Gobain Innovative Materials
Saint-Gobain Innovative Materials
Specs
Spray Technology Powder Flame Spray
Particle Size 15 to 45 µm (0.5906 to 1.77 mil)
Material Type Ceramic; Alumina
View Details
2 suppliers