Saint-Gobain Coating Solutions Aluminum Oxide Thermal Spray Powder #190

Description
Saint-Gobain’s #190 is a hollow, spherical alumina thermal spray powder designed for high purity applications. The 99.9+% pure material is white alpha alumina with particle sizes from 10-30 micron as controlled by Microtrac. The hollow-sphere materials spray with high deposit efficiency and smooth delivery to the plasma with high flow rates. Saint-Gobain suggests using #190 for applications requiring high dielectric strength, such as ESC. The #190 also provides very good wear resistance. Saint-Gobain’s #199 Alumina is a spherical alumina thermal spray powder designed for high purity applications. This 99.9+% pure material is based on sol-gel feeds and is available with particle sizes from 10-75 microns as controlled by Microtrac. Saint-Gobain suggests using #199 for electronic applications like ESC or where high dielectric strength is required. The #199 can also be used for applications requiring wear resistance.
Datasheet
Description
Saint-Gobain’s #190 is a hollow, spherical alumina thermal spray powder designed for high purity applications. The 99.9+% pure material is white alpha alumina with particle sizes from 10-30 micron as controlled by Microtrac. The hollow-sphere materials spray with high deposit efficiency and smooth delivery to the plasma with high flow rates. Saint-Gobain suggests using #190 for applications requiring high dielectric strength, such as ESC. The #190 also provides very good wear resistance. Saint-Gobain’s #199 Alumina is a spherical alumina thermal spray powder designed for high purity applications. This 99.9+% pure material is based on sol-gel feeds and is available with particle sizes from 10-75 microns as controlled by Microtrac. Saint-Gobain suggests using #199 for electronic applications like ESC or where high dielectric strength is required. The #199 can also be used for applications requiring wear resistance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Oxide Thermal Spray Powder - #190 - Saint-Gobain Coating Solutions
Worcester, MA, USA
Aluminum Oxide Thermal Spray Powder
#190
Aluminum Oxide Thermal Spray Powder #190
Saint-Gobain’s #190 is a hollow, spherical alumina thermal spray powder designed for high purity applications. The 99.9+% pure material is white alpha alumina with particle sizes from 10-30 micron as controlled by Microtrac. The hollow-sphere materials spray with high deposit efficiency and smooth delivery to the plasma with high flow rates. Saint-Gobain suggests using #190 for applications requiring high dielectric strength, such as ESC. The #190 also provides very good wear resistance. Saint-Gobain’s #199 Alumina is a spherical alumina thermal spray powder designed for high purity applications. This 99.9+% pure material is based on sol-gel feeds and is available with particle sizes from 10-75 microns as controlled by Microtrac. Saint-Gobain suggests using #199 for electronic applications like ESC or where high dielectric strength is required. The #199 can also be used for applications requiring wear resistance.

Saint-Gobain’s #190 is a hollow, spherical alumina thermal spray powder designed for high purity applications. The 99.9+% pure material is white alpha alumina with particle sizes from 10-30 micron as controlled by Microtrac. The hollow-sphere materials spray with high deposit efficiency and smooth delivery to the plasma with high flow rates. Saint-Gobain suggests using #190 for applications requiring high dielectric strength, such as ESC. The #190 also provides very good wear resistance.

Saint-Gobain’s #199 Alumina is a spherical alumina thermal spray powder designed for high purity applications. This 99.9+% pure material is based on sol-gel feeds and is available with particle sizes from 10-75 microns as controlled by Microtrac. Saint-Gobain suggests using #199 for electronic applications like ESC or where high dielectric strength is required. The #199 can also be used for applications requiring wear resistance.

Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Coating Solutions
Product Category Thermal Spray Coatings
Product Number #190
Product Name Aluminum Oxide Thermal Spray Powder
Spray Technology Powder Flame Spray
Unlock Full Specs
to access all available technical data

Similar Products

Flexicords - RocDur CO 6 - Saint-Gobain Innovative Materials
Saint-Gobain Innovative Materials
Specs
Spray Technology Wire Flame Spray
Rod / Wire Diameter 4.75 mm (0.1870 inch)
Material Type MetalCarbide; Self-fluxing; NiCrBSI
View Details
Chrome Oxide Rods for Thermal Spraying - Rokide® MBC - Saint-Gobain Coating Solutions
Specs
Spray Technology Rod Flame Spray / Rokide®
Rod / Wire Diameter 6.35 to 7.94 mm (0.2500 to 0.3125 inch)
Material Type Ceramic; Chromite; Chromium Oxide
View Details
Excalibur® Fluoropolymer Coating System -  - Whitford Corporation
Specs
Spray Technology Conventional Air Spray, High Volume Low Pressure, Electrostatic, Tumble Spray
Material Type Ferrous / Iron Based; Stainless
View Details
Aluminum Oxide - #153PT - Saint-Gobain Innovative Materials
Saint-Gobain Innovative Materials
Specs
Spray Technology Powder Flame Spray
Particle Size 15 to 45 µm (0.5906 to 1.77 mil)
Material Type Ceramic; Alumina
View Details