CertainTeed Corporation Marine Duct Wrap Ductwrap

Description
Marine Duct Wrap Insulation is used to insulate rectangular and round HVAC ductwork for marine and general applications. It reduces unwanted heat loss or gain from equipment and ductwork and, when properly installed in the correct thickness, virtually eliminates condensation problems on cold duct surfaces. More efficient operation of heating and cooling equipment Prevention of moisture issues caused by condensation Available unfaced or with FSK vapor retarder facing Faced products have stapling/taping tab on one edge COMPLIANCES: Model Building Codes: ICC Material Standards ASTM C1290 ASTM C553, Type I -- Type 75 Duct Wrap ASTM C553, Type II -- Type 100 and 150 Duct Wrap ASTM C553, Type III -- Type 150 Duct Wrap CAN/CGSB-51.11-92 ASTM 1136 -- FSK and Type II Certifications: USCG 164.109/58/0 and 164.112/122/0 Fire Resistance: Fire Safety Standards: NFPA 90A •NFPA 90B Fire Hazard Classification Ul 723, ASTM E84, NFPA 255, CAN/ULC-S102-M88 Max. Flame Spread Index: 25 Max. Smoke Developed Index: 50 Noncombustibility ASTM E136, Meets requirements Physical/Chemical Properties Thermal Performance: See Marine Duct Wrap specification sheet (30-35-015) Operating Limits (Temperature) ASTM C411, Faced -- Max. 250ºF (121ºC) ASTM C411, Unfaced -- Max. 450ºF (232ºC) Water Vapor Sorption ASTM C1104, < 5% by weight Water Vapor Transmission (Facing) Max. 0.02 perms (1.15 x 10-9 g/Pa-s-m2) (ASTM E96, Desiccant Method) Corrosiveness: ASTM C665, Passes test requirements Fungi Resistance ASTM C1338, Passes test requirements Odor Emission ASTM C1304, Passes test requirements
Description
Marine Duct Wrap Insulation is used to insulate rectangular and round HVAC ductwork for marine and general applications. It reduces unwanted heat loss or gain from equipment and ductwork and, when properly installed in the correct thickness, virtually eliminates condensation problems on cold duct surfaces. More efficient operation of heating and cooling equipment Prevention of moisture issues caused by condensation Available unfaced or with FSK vapor retarder facing Faced products have stapling/taping tab on one edge COMPLIANCES: Model Building Codes: ICC Material Standards ASTM C1290 ASTM C553, Type I -- Type 75 Duct Wrap ASTM C553, Type II -- Type 100 and 150 Duct Wrap ASTM C553, Type III -- Type 150 Duct Wrap CAN/CGSB-51.11-92 ASTM 1136 -- FSK and Type II Certifications: USCG 164.109/58/0 and 164.112/122/0 Fire Resistance: Fire Safety Standards: NFPA 90A •NFPA 90B Fire Hazard Classification Ul 723, ASTM E84, NFPA 255, CAN/ULC-S102-M88 Max. Flame Spread Index: 25 Max. Smoke Developed Index: 50 Noncombustibility ASTM E136, Meets requirements Physical/Chemical Properties Thermal Performance: See Marine Duct Wrap specification sheet (30-35-015) Operating Limits (Temperature) ASTM C411, Faced -- Max. 250ºF (121ºC) ASTM C411, Unfaced -- Max. 450ºF (232ºC) Water Vapor Sorption ASTM C1104, < 5% by weight Water Vapor Transmission (Facing) Max. 0.02 perms (1.15 x 10-9 g/Pa-s-m2) (ASTM E96, Desiccant Method) Corrosiveness: ASTM C665, Passes test requirements Fungi Resistance ASTM C1338, Passes test requirements Odor Emission ASTM C1304, Passes test requirements

Suppliers

Company
Product
Description
Supplier Links
Marine Duct Wrap - Ductwrap - CertainTeed Corporation
Valley Forge, PA, USA
Marine Duct Wrap
Ductwrap
Marine Duct Wrap Ductwrap
Marine Duct Wrap Insulation is used to insulate rectangular and round HVAC ductwork for marine and general applications. It reduces unwanted heat loss or gain from equipment and ductwork and, when properly installed in the correct thickness, virtually eliminates condensation problems on cold duct surfaces. More efficient operation of heating and cooling equipment Prevention of moisture issues caused by condensation Available unfaced or with FSK vapor retarder facing Faced products have stapling/taping tab on one edge COMPLIANCES: Model Building Codes: ICC Material Standards ASTM C1290 ASTM C553, Type I -- Type 75 Duct Wrap ASTM C553, Type II -- Type 100 and 150 Duct Wrap ASTM C553, Type III -- Type 150 Duct Wrap CAN/CGSB-51.11-92 ASTM 1136 -- FSK and Type II Certifications: USCG 164.109/58/0 and 164.112/122/0 Fire Resistance: Fire Safety Standards: NFPA 90A •NFPA 90B Fire Hazard Classification Ul 723, ASTM E84, NFPA 255, CAN/ULC-S102-M88 Max. Flame Spread Index: 25 Max. Smoke Developed Index: 50 Noncombustibility ASTM E136, Meets requirements Physical/Chemical Properties Thermal Performance: See Marine Duct Wrap specification sheet (30-35-015) Operating Limits (Temperature) ASTM C411, Faced -- Max. 250ºF (121ºC) ASTM C411, Unfaced -- Max. 450ºF (232ºC) Water Vapor Sorption ASTM C1104, < 5% by weight Water Vapor Transmission (Facing) Max. 0.02 perms (1.15 x 10-9 g/Pa-s-m2) (ASTM E96, Desiccant Method) Corrosiveness: ASTM C665, Passes test requirements Fungi Resistance ASTM C1338, Passes test requirements Odor Emission ASTM C1304, Passes test requirements

Marine Duct Wrap Insulation is used to insulate rectangular and round HVAC ductwork for marine and general applications. It reduces unwanted heat loss or gain from equipment and ductwork and, when properly installed in the correct thickness, virtually eliminates condensation problems on cold duct surfaces.

  • More efficient operation of heating and cooling equipment
  • Prevention of moisture issues caused by condensation
  • Available unfaced or with FSK vapor retarder facing
  • Faced products have stapling/taping tab on one edge

COMPLIANCES:

Model Building Codes:

  • ICC Material Standards
  • ASTM C1290
  • ASTM C553, Type I -- Type 75 Duct Wrap
  • ASTM C553, Type II -- Type 100 and 150 Duct Wrap
  • ASTM C553, Type III -- Type 150 Duct Wrap
  • CAN/CGSB-51.11-92
  • ASTM 1136 -- FSK and Type II Certifications: USCG 164.109/58/0 and 164.112/122/0


Fire Resistance: Fire Safety Standards
:

  • NFPA 90A •NFPA 90B Fire Hazard Classification
  • Ul 723, ASTM E84, NFPA 255, CAN/ULC-S102-M88
  • Max. Flame Spread Index: 25
  • Max. Smoke Developed Index: 50 Noncombustibility
  • ASTM E136, Meets requirements Physical/Chemical Properties

Thermal Performance:
See Marine Duct Wrap specification sheet (30-35-015) Operating Limits (Temperature)

  • ASTM C411, Faced -- Max. 250ºF (121ºC)
  • ASTM C411, Unfaced -- Max. 450ºF (232ºC) Water Vapor Sorption
  • ASTM C1104, < 5% by weight Water Vapor Transmission (Facing)
  • Max. 0.02 perms (1.15 x 10-9 g/Pa-s-m2) (ASTM E96, Desiccant Method)

Corrosiveness:

  • ASTM C665, Passes test requirements Fungi Resistance
  • ASTM C1338, Passes test requirements Odor Emission
  • ASTM C1304, Passes test requirements
Supplier's Site

Technical Specifications

  CertainTeed Corporation
Product Category Fabric and Fiber Insulation
Product Number Ductwrap
Product Name Marine Duct Wrap
Type Thermal Insulation; Sleeving or Wraps
Unlock Full Specs
to access all available technical data

Similar Products

Premium Grade Fiberglass Paper - CERMEX® PR1000-P - Mid-Mountain Materials, Inc.
Specs
Type Thermal Insulation; Acoustic Insulation; Industrial Fabric; Nonwoven
Material EGlass; Fiberglass
Applications Fire; Gasket, Insulation
View Details
Duct Wrap Insulation - SoftTouch™ - CertainTeed Corporation
Specs
Type Thermal Insulation; Sleeving or Wraps
Material Fiberglass
Thickness 1.0000 to 4.0000 inch (25.4 to 102 mm)
View Details
Appliance Insulation - Natural Fiber - Bonded Logic, Inc.
Specs
Type Thermal Insulation; Blanket or Batt
Material Cotton; Natural
Applications Fire
View Details
Thermal Regulation Textiles - Outlast® - CoorsTek
Specs
Type Thermal Insulation; Industrial Fabric; Fiber / Filament; Roving or Yarn; Woven; Knitted; Blanket or Batt
Material Synthetic; Polyester; Acrylic
Applications Aerospace; Apparel; Battery or Fuel Cell; Electrical; Fire
View Details