Norton Abrasives Hard Arkansas Abrasive File Kit 61463686839

Description
Hard Arkansas Abrasive File Kit
Request a Quote
Description
Hard Arkansas Abrasive File Kit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard Arkansas Abrasive File Kit - 61463686839 - Norton Abrasives
Worcester, MA, USA
Hard Arkansas Abrasive File Kit
61463686839
Hard Arkansas Abrasive File Kit 61463686839
Hard Arkansas Abrasive File Kit

Hard Arkansas Abrasive File Kit

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 61463686839
Product Name Hard Arkansas Abrasive File Kit
Type Sharpening Stone; Abrasive File
Abrasive / Stone ArkansasStone
Length 3.0 inch (76.2 mm)
Width 0.250 to 0.500 inch (6.35 to 12.7 mm)
Thickness 0.125 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Gemini 38A AO Mounted Point - 61463624410 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 0.6 inch (15.87 mm)
View Details
India® Medium MF266 Abrasive File - 61463686550 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone IndiaStone
Length 6.0 inch (152 mm)
View Details
Hard Arkansas Ultra Fine Benchstone HB6 - 61463685660 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone ArkansasStone
Length 6.0 inch (152 mm)
View Details
India® Fine FF334 Abrasive File - 61463686380 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone IndiaStone
Length 4.0 inch (102 mm)
View Details