Norton Abrasives ASD320-R100B99-1/16 Hand Hone 69014191672

Description
ASD320-R100B99-1/16 Hand Hone
Request a Quote Datasheet
Description
ASD320-R100B99-1/16 Hand Hone
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASD320-R100B99-1/16 Hand Hone - 69014191672 - Norton Abrasives
Worcester, MA, USA
ASD320-R100B99-1/16 Hand Hone
69014191672
ASD320-R100B99-1/16 Hand Hone 69014191672
ASD320-R100B99-1/16 Hand Hone

ASD320-R100B99-1/16 Hand Hone

Supplier's Site Datasheet

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 69014191672
Product Name ASD320-R100B99-1/16 Hand Hone
Type Sharpening Stone; Hand Hone / Stone; Superabrasive
Abrasive / Stone Diamond
Length 4.0 inch (102 mm)
Width 0.375 inch (9.52 mm)
Thickness 0.250 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CB100-WB99-SOLID Mounted Point - 69014192276 - Norton Abrasives
Specs
Type Sharpening Stone; Honing Stick; Superabrasive
Abrasive / Stone Cubic Boron Nitride
Height 0.750 inch (19.05 mm)
View Details
India® Medium MF266 Abrasive File - 61463686550 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone IndiaStone
Length 6.0 inch (152 mm)
View Details
Norton A Type 52 Center Lap Mounted Point - 61463622926 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 2.0 inch (50.8 mm)
View Details
Waterstone Set- 220/1000/4000/8000 - 61463624334 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone Waterstone
Length 8.0 inch (203 mm)
View Details