Norton Abrasives India® Medium MF166 Abrasive File 61463686310

Description
India® Medium MF166 Abrasive File
Request a Quote
Description
India® Medium MF166 Abrasive File
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
India® Medium MF166 Abrasive File - 61463686310 - Norton Abrasives
Worcester, MA, USA
India® Medium MF166 Abrasive File
61463686310
India® Medium MF166 Abrasive File 61463686310
India® Medium MF166 Abrasive File

India® Medium MF166 Abrasive File

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 61463686310
Product Name India® Medium MF166 Abrasive File
Type Sharpening Stone; Abrasive File
Abrasive / Stone IndiaStone
Length 6.0 inch (152 mm)
Width 0.750 inch (19.05 mm)
Thickness 0.750 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

D10/20MIC-R100B99-1/16 Hand Hone - 69014192144 - Norton Abrasives
Specs
Type Sharpening Stone; Hand Hone / Stone; Superabrasive
Abrasive / Stone Diamond
Length 4.0 inch (102 mm)
View Details
Norton Gemini 38A AO Mounted Point - 61463624410 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 0.6 inch (15.87 mm)
View Details
ASD180-R100B99-1/16 Hand Hone - 69014192142 - Norton Abrasives
Specs
Type Sharpening Stone; Hand Hone / Stone; Superabrasive
Abrasive / Stone Diamond
Length 4.0 inch (102 mm)
View Details
Hard Arkansas Ultra Fine Benchstone HM6 - 61463685930 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone ArkansasStone
Length 6.0 inch (152 mm)
View Details