Norton Abrasives Norton Gemini 57A Type 01/41 Stationary Saw Cut-Off Wheel 66253306611

Description
Durable, versatile aluminum oxide abrasive engineered for consistent performance and economical price on stationary cut-off machine applications
Request a Quote
Description
Durable, versatile aluminum oxide abrasive engineered for consistent performance and economical price on stationary cut-off machine applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norton Gemini 57A Type 01/41 Stationary Saw Cut-Off Wheel - 66253306611 - Norton Abrasives
Worcester, MA, USA
Norton Gemini 57A Type 01/41 Stationary Saw Cut-Off Wheel
66253306611
Norton Gemini 57A Type 01/41 Stationary Saw Cut-Off Wheel 66253306611
Durable, versatile aluminum oxide abrasive engineered for consistent performance and economical price on stationary cut-off machine applications

Durable, versatile aluminum oxide abrasive engineered for consistent performance and economical price on stationary cut-off machine applications

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Cutoff Wheels and Abrasive Saw Blades
Product Number 66253306611
Product Name Norton Gemini 57A Type 01/41 Stationary Saw Cut-Off Wheel
Type Aluminum Oxide
Applications & Materials Abraded Dry
Mounting Bore or Center Mount
Thickness 0.125 inch (3.17 mm)
Max Speed 4365 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Norton Metal A Type 01/41 Chop Saw Cut-Off Wheel - 66252835554 - Norton Abrasives
Specs
Type Aluminum Oxide
Applications & Materials Abraded Dry
Mounting Bore or Center Mount
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843199 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 6 inch (152 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Norton OBNA2 NZ Type 01/41 Small Diameter Cut-Off Wheel - 66243529621 - Norton Abrasives
Specs
Type Alumina Zirconia
Applications & Materials Abraded Dry
Mounting Bore or Center Mount
View Details
Norton OBNA2 A Type 01/41 Small Diameter Cut-Off Wheel - 66243529622 - Norton Abrasives
Specs
Type Aluminum Oxide
Applications & Materials Abraded Dry
Mounting Bore or Center Mount
View Details