Norton Abrasives
AVOS® ALU
66252823475
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Grinding Wheels |
|
Product Number
|
66252823475 |
|
Product Name
|
AVOS® ALU |
|
Type
|
Aluminum Oxide
|
|
Outer Diameter
|
4.5 inch (114 mm)
|
|
Thickness
|
0.1250 inch (3.17 mm)
|
|
Bore / Shank
|
0.8250 inch (20.95 mm)
|
|
Max Speed
|
? to 13580 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Aluminum Oxide
Outer Diameter
6 inch (152 mm)
Thickness
0.5000 inch (12.7 mm)
View Details
Type
Aluminum Oxide
Outer Diameter
3.75 to 5 inch (95.25 to 127 mm)
Thickness
1.75 inch (44.45 mm)
View Details
Type
Aluminum Oxide
Outer Diameter
6 inch (152 mm)
Thickness
1 inch (25.4 mm)
View Details
Type
Aluminum Oxide
Outer Diameter
7 inch (178 mm)
Thickness
0.5000 inch (12.7 mm)
View Details