Norton Abrasives Metal Depressed Center Wheel 66252836497

Description
Metal Depressed Center Wheel
Request a Quote
Description
Metal Depressed Center Wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Depressed Center Wheel - 66252836497 - Norton Abrasives
Worcester, MA, USA
Metal Depressed Center Wheel
66252836497
Metal Depressed Center Wheel 66252836497
Metal Depressed Center Wheel

Metal Depressed Center Wheel

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Grinding Wheels
Product Number 66252836497
Product Name Metal Depressed Center Wheel
Type Aluminum Oxide
Outer Diameter 4.5 inch (114 mm)
Thickness 0.0450 inch (1.14 mm)
Bore / Shank 0.8750 inch (22.22 mm)
Max Speed 13580 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Norzon® 4NZ14-R - 66252837329 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 6 inch (152 mm)
Thickness 1 inch (25.4 mm)
View Details
Gemini® 37C16-P - 66252809609 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 1.5 inch (38.1 mm)
Thickness 2 inch (50.8 mm)
View Details
Norzon® Long Life - 66252830445 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Norton® 37C60-MVK Vitrified Wheel - 66243529960 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 4 inch (102 mm)
Thickness 0.5000 inch (12.7 mm)
View Details