Norton Abrasives Norton® 32A60-JVBE Vitrified Wheel 66252830962

Description
Norton® 32A60-JVBE Vitrified Wheel
Request a Quote
Description
Norton® 32A60-JVBE Vitrified Wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norton® 32A60-JVBE Vitrified Wheel - 66252830962 - Norton Abrasives
Worcester, MA, USA
Norton® 32A60-JVBE Vitrified Wheel
66252830962
Norton® 32A60-JVBE Vitrified Wheel 66252830962
Norton® 32A60-JVBE Vitrified Wheel

Norton® 32A60-JVBE Vitrified Wheel

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Grinding Wheels
Product Number 66252830962
Product Name Norton® 32A60-JVBE Vitrified Wheel
Type Aluminum Oxide
Outer Diameter 3.75 to 5 inch (95.25 to 127 mm)
Thickness 1.75 inch (44.45 mm)
Bore / Shank 1.25 inch (31.75 mm)
Max Speed ? to 4585 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Norton Rapid Finish™ Non-woven Convolute GP Wheels - 63642577269 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 6 inch (152 mm)
Thickness 1 inch (25.4 mm)
View Details
Norzon® III Foundry - 66243531502 - Norton Abrasives
Specs
Type Silicon Carbide; Alumina Zirconia
Outer Diameter 4 inch (102 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843221 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 6 inch (152 mm)
Thickness 0.0450 inch (1.14 mm)
View Details
Norton® Metal - 07660775938 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm)
View Details